The PIC24LC01BT-I/SN is a high-performance, serial Electrically Erasable PROM (EEPROM) from Microchip Technology. This device is designed to deliver a versatile, non-volatile memory solution with high reliability and low-power operation, making it an ideal component for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features:
- Memory Size: 1 Kbit (128 x 8-bit organization), providing sufficient space for small-scale data storage requirements such as device configuration, calibration data, and user preferences.
- Interface: I2C (2-wire) serial interface for simple and efficient communication with microcontrollers and other digital systems.
- Speed: Supports standard I2C bus speeds, allowing for seamless integration with existing systems.
- Operating Voltage Range: 2.5V to 5.5V, making it compatible with a broad array of logic levels and power supplies.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under harsh environmental conditions.
- Packaging: The device comes in a small-outline, 8-pin SN package, which is suited for space-constrained applications.
- Write Protect: Features a hardware write-protect pin to prevent inadvertent writes, thereby securing the stored data.
- Low Power Consumption: Designed for low-power applications, with a typical standby current of only 1 µA, which helps to extend battery life in portable devices.
Applications:
The PIC24LC01BT-I/SN is versatile enough to be used in a variety of applications, including:
- Consumer Electronics: Memory settings for personal devices, remote controls, and gaming consoles.
- Automotive: Storing user settings, VINs, and other critical data.
- Industrial: Configuration parameters for sensors, meters, and industrial controls.
- Communication Equipment: Address books, settings, and preference storage.
With its combination of features, the PIC24LC01BT-I/SN from Microchip Technology is a reliable and efficient solution for designers looking to enhance their products with a dependable memory component.