The PIC24HJ64GP502-I/SO is a high-performance, 16-bit microcontroller from the reputable Microchip Technology, designed for a wide range of applications. This microcontroller is part of the PIC24H series, known for its rich feature set and efficient operation. It is particularly suitable for embedded systems that require a balance between power consumption and processing capability.
The device comes in a small outline (SO) package, with the 'I' designation indicating its industrial temperature range, making it robust for challenging environments. It boasts 64KB of flash memory, providing ample space for complex programs, and 8KB of RAM for efficient data handling. The microcontroller operates at a maximum frequency of 40MHz, delivering excellent computational speed for time-sensitive tasks.
Key Features:
- High-Performance CPU: Modified Harvard architecture with a 16-bit wide data path and a 24-bit wide instructions set.
- Memory: 64KB of Flash memory and 8KB of RAM, ideal for storing complex applications and processing data.
- Speed: Up to 40 MIPS performance with a 40MHz oscillator, ensuring swift execution of instructions.
- Operating Voltage: Wide operating voltage range of 2.0V to 3.6V, catering to low-power applications.
- I/O Pins: 35 General Purpose I/O pins for versatile connectivity with peripherals.
- Analog Features: Includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), and two comparators.
- Timers: Multiple timers, including a 16-bit timer, for precise event measurement and scheduling.
- Communication Interfaces: Equipped with a variety of serial communication modules like UART, SPI, and I2C for easy interfacing with other devices.
- Robust Design: Industrial temperature range and a variety of power-saving modes.
- Programmability: In-circuit serial programming (ICSP) and in-circuit debugging (ICD) support for simplified development and troubleshooting.
The PIC24HJ64GP502-I/SO is an excellent choice for designers looking for a microcontroller that offers a good balance between performance and power consumption. With its robust set of peripherals, extensive memory, and flexible interfacing options, it stands as a versatile solution for a multitude of embedded system applications ranging from industrial controls to consumer electronics.