EN
  • EN
  • DE

PIC24HJ32GP204-I/PT

Part No PIC24HJ32GP204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Data Bus Width 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 13x10b/12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Family Part Number PIC24HJ32GP204
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 719924-PIC24HJ32GP204-I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24HJ32GP204-I/PT CAD Model

Description

Product Overview: PIC24HJ32GP204-I/PT

The PIC24HJ32GP204-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, renowned for its robust design and versatile features. This 16-bit microcontroller is part of the PIC24H series, which is engineered to meet the needs of a wide range of applications, particularly those requiring efficient operation and precise control, such as automotive systems, industrial control, and consumer electronics.

Key Features

  • Core: The device boasts a modified Harvard architecture that ensures a seamless execution of instructions with a maximum speed of 40 MIPS (Million Instructions Per Second), providing the power needed for compute-intensive applications.
  • Memory: It comes equipped with 32 KB of flash memory and 4 KB of RAM, offering ample space for program storage and smooth operation.
  • Timers and Communication: Multiple built-in peripherals include timers, input capture, output compare, and various communication interfaces such as UART, SPI, and I2C, enabling easy integration with other components and systems.
  • Analog Features: The inclusion of a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.

Package and Temperature Range

The PIC24HJ32GP204-I/PT is offered in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing enough pins for comprehensive I/O capabilities. Additionally, the industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Power Management

With an emphasis on power efficiency, this MCU supports multiple power-saving modes, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications. The flexible clock management system further enhances the ability to control power usage based on the processing demands.

Programming and Debugging

Developers can take advantage of the built-in in-circuit debugging and in-circuit serial programming (ICSP) features for easy development, testing, and firmware updates. The compatibility with Microchip's MPLAB development environment streamlines the development process, from initial design to final deployment.

Overall, the PIC24HJ32GP204-I/PT from Microchip Technology is a reliable and feature-rich MCU choice for developers seeking performance, flexibility, and efficiency in their embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3691 $68.2146
13+ $9.3285 $121.2705
20+ $9.0370 $180.7400
27+ $8.7454 $236.1258
35+ $8.4539 $295.8865
46+ $7.5793 $348.6478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,572 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess