EN
  • EN
  • DE

PIC24HJ256GP206-I/PTA21

Part No PIC24HJ256GP206-I/PTA21
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966917-PIC24HJ256GP206-I/PTA21
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP206-I/PTA21 CAD Model

Description

Microchip Technology PIC24HJ256GP206-I/PT

The PIC24HJ256GP206-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is part of the expansive PIC24H family, known for its exceptional speed and flexibility, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • High-Performance CPU: The device features a modified Harvard architecture with a 16-bit wide data path and a 24-bit wide instructions set, capable of operating at a maximum frequency of 40 MHz.
  • Generous Memory: It comes with 256 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and data storage.
  • Advanced Peripherals: Equipped with a variety of peripherals, including UART, SPI, I2C modules, and up to 16 PWM outputs, it can handle complex tasks and interface with various external devices.
  • Digital Signal Processing: With a built-in DSP engine, the PIC24HJ256GP206-I/PT can execute digital filtering and math-intensive operations, making it suitable for applications requiring signal processing capabilities.
  • Robust Timers: It includes multiple 16-bit and 32-bit timers, which can be used for precise event timing, pulse generation, and timekeeping.
  • Power Efficiency: The microcontroller offers several power-saving modes, such as Idle and Sleep modes, to enhance power efficiency for battery-operated devices.
  • Temperature Range: This microcontroller operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The device is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and compact PCB designs.

Applications:

The versatility of the PIC24HJ256GP206-I/PT makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, robotics, telecommunications, and medical devices. Its ability to handle multiple tasks simultaneously and its rich set of peripherals allow designers to create sophisticated and reliable systems with reduced component count and complexity.

Whether you're developing an advanced control system or a simple IoT device, the PIC24HJ256GP206-I/PT provides the performance, memory, and flexibility needed to meet the demands of your embedded design.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess