EN
  • EN
  • DE

PIC24HJ128GP306AT-I/PT

Part No PIC24HJ128GP306AT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24HJ128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24HJ128GP306AT-I/PT-ND,PIC24HJ128GP306AT-I/PTTR,PIC24HJ128GP306AT-I/PTCT,PIC24HJ128GP306AT-I/PTDKR
Standard Package 1,200
Win Source Part Number 1319181-PIC24HJ128GP306AT-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP306AT-I/PT CAD Model

Description

Microchip Technology's PIC24HJ128GP306AT-I/PT Microcontroller

The PIC24HJ128GP306AT-I/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, designed to support a wide array of applications, ranging from industrial controls to automotive systems. This microcontroller is part of the PIC24H series, which is renowned for its power efficiency, robust instruction set, and flexible peripherals.

At the heart of the PIC24HJ128GP306AT-I/PT lies a CPU running at up to 40 MIPS (Million Instructions Per Second), providing the computational power necessary for complex tasks. It is equipped with 128 KB of Flash memory, allowing for ample space to store application code and data. Additionally, the device features 8 KB of RAM, ensuring smooth operation and data processing.

The microcontroller operates in the extended temperature range, from -40°C to +85°C, making it suitable for use in harsh environments. Its package, a 64-TQFP (Thin Quad Flat Pack), is designed for a compact footprint and ease of integration into various circuit designs.

Key Features:

  • CPU Speed: Up to 40 MIPS performance.
  • Memory: 128 KB Flash and 8 KB RAM.
  • Temperature Range: -40°C to +85°C operational range.
  • Package: 64-TQFP for a compact footprint.
  • Peripherals: A variety of integrated peripherals including timers, input capture, output compare, and a rich set of communication interfaces such as UART, SPI, and I2C modules.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) to ensure reliable operation through power fluctuations.
  • Analog Features: Includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the microcontroller to interface with analog sensors and devices.

The PIC24HJ128GP306AT-I/PT is an ideal choice for developers looking for a microcontroller that balances performance with low power consumption. Its extensive set of features and peripherals makes it highly adaptable for a variety of applications that require reliable and efficient operation.

With Microchip's commitment to quality and long-term availability, the PIC24HJ128GP306AT-I/PT is a secure and future-proof choice for your embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess