EN
  • EN
  • DE

PIC24FV32KA304-I/PT

Part No PIC24FV32KA304-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 38
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 086902-PIC24FV32KA304-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PIC24FV32KA304-I/PT CAD Model

Description

Microchip Technology PIC24FV32KA304-I/PT Microcontroller

The PIC24FV32KA304-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, versatile interfacing capabilities, and substantial code and data storage. This microcontroller is part of the PIC24F series, which is well-known for its robust architecture, enhanced peripherals, and low-power operation.

Key Features

  • Core: 16-bit modified Harvard architecture with a maximum speed of 16 MIPS at 32 MHz.
  • Memory: Equipped with 32KB of Flash program memory and 4KB of RAM, providing ample space for complex applications.
  • Timers: Multiple 16-bit timers, which can be paired to create 32-bit timers, along with a Real-Time Clock and Calendar (RTCC) for time-sensitive operations.
  • Analog Features: Includes a 12-bit, 16-channel Analog-to-Digital Converter (ADC), three comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Communication Peripherals: Offers a range of serial communication options, including UART, SPI, and I2C modules for flexible connectivity.
  • Power Management: Features multiple power-saving modes, including Idle, Sleep, and Doze, to optimize energy consumption for battery-powered applications.
  • Operating Voltage: Supports a wide voltage range from 2.0V to 3.6V, making it suitable for low-power and battery-operated devices.

Package and Temperature Range

The PIC24FV32KA304-I/PT comes in a 44-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

With its rich set of features, the PIC24FV32KA304-I/PT microcontroller is an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Power Management Systems

The combination of performance, power efficiency, and integrated peripherals makes the PIC24FV32KA304-I/PT a versatile and reliable solution for designers looking to create sophisticated embedded systems with stringent power and space requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0650 $50.6500
25+ $4.1559 $103.8975
38+ $4.0260 $152.9880
52+ $3.8961 $202.5972
67+ $3.7663 $252.3421
89+ $3.3767 $300.5263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess