EN
  • EN
  • DE

PIC24FV16KM202-I/ML

Part No PIC24FV16KM202-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN / MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 2 V ~ 5 V
Data Converters A/D 19x10b/12b, D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792252-PIC24FV16KM202-I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC24FV16KM202
Introduction Date February 06, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KM202-I/ML CAD Model

Description

Microchip Technology PIC24FV16KM202-I/ML Microcontroller

The PIC24FV16KM202-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that demand low power consumption, robust performance, and a small footprint. This 16-bit MCU is part of the PIC24F family, well-known for its versatility and efficiency in managing tasks in embedded systems.

Key Features

  • CPU: The device features a modified Harvard architecture with a 16-bit CPU, providing a balanced combination of processing power and energy efficiency, making it suitable for battery-powered and portable applications.
  • Memory: It comes with 16KB of Flash memory and 2KB of RAM, offering ample space for application code and data storage.
  • Digital I/O: The microcontroller includes up to 21 versatile I/O pins, which can be configured for various digital interfaces and to drive external devices.
  • Analog Features: The PIC24FV16KM202-I/ML is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, ideal for interfacing with analog sensors and converting their signals for digital processing.
  • Communication Interfaces: It supports multiple communication protocols, including I2C™, SPI, and UART, which are essential for data exchange with peripherals and other microcontrollers.
  • Timers and PWM: The device offers timers and up to two PWM outputs, facilitating precise timing operations and control of external devices such as motors.
  • Operating Voltage: The MCU operates within a voltage range of 2.0V to 3.6V, accommodating various power supply configurations.
  • Temperature Range: It is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: The MCU comes in a compact 28-pin QFN package, which is ideal for space-constrained applications.

Applications

The PIC24FV16KM202-I/ML microcontroller is suitable for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, medical devices, smart sensors, and IoT devices. Its low-power design and rich set of features make it particularly well-suited for portable and remote applications where power efficiency is crucial.

Conclusion

With its robust feature set, the PIC24FV16KM202-I/ML from Microchip Technology stands out as a versatile and efficient solution for developers looking to create sophisticated embedded systems. Its combination of memory, processing power, and peripheral support, all within a small package, makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5788 $53.0516
17+ $6.2185 $105.7145
25+ $6.0242 $150.6050
35+ $5.8298 $204.0430
45+ $5.6355 $253.5975
60+ $5.0525 $303.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess