EN
  • EN
  • DE

PIC24FV16KM102-I/SO

Part No PIC24FV16KM102-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2V ~ 5V
Data Converters A/D 19x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24FV16KM102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930585-PIC24FV16KM102-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KM102-I/SO CAD Model

Description

Microchip Technology PIC24FV16KM102-I/SO

The PIC24FV16KM102-I/SO is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This microcontroller is part of the PIC24F series, which is renowned for its low power consumption, advanced features, and versatility.

With 16KB of Flash memory and 2KB of RAM, the PIC24FV16KM102-I/SO provides ample space for application code and data storage, making it suitable for complex algorithms and data-intensive tasks. The device operates at a maximum frequency of 32 MHz, delivering the computational power needed for real-time processing and control tasks.

The PIC24FV16KM102-I/SO comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, which makes it an excellent choice for space-constrained applications. Its extended operating temperature range ensures reliable performance in harsh environments, which is critical for industrial and automotive applications.

Key features of the PIC24FV16KM102-I/SO include:

  • 16-bit modified Harvard architecture
  • 16KB of Flash memory and 2KB of SRAM
  • Up to 32 MHz internal oscillator
  • 17 General Purpose I/O pins for versatile interfacing
  • Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels
  • Multiple communication interfaces, including I2C, SPI, and UART for easy peripheral connectivity
  • Charge Time Measurement Unit (CTMU) for touch sensing applications
  • Operational Amplifiers (Op-Amps) for analog signal conditioning
  • Low-power modes for energy-efficient operation
  • On-chip debug for simplified development and troubleshooting

The microcontroller's rich set of peripherals and interfaces, combined with its powerful core, make it an ideal solution for designers looking to develop advanced and efficient systems. Whether it's for sensor interfacing, motor control, or communication systems, the PIC24FV16KM102-I/SO provides a reliable and flexible platform to build upon.

Microchip Technology's commitment to quality and long-term availability makes the PIC24FV16KM102-I/SO a trusted choice for engineers and developers seeking a robust microcontroller solution for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess