EN
  • EN
  • DE

PIC24FJ64GB106-I/MR

Part No PIC24FJ64GB106-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203395-PIC24FJ64GB106-I/MR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB106-I/MR CAD Model

Description

The PIC24FJ64GB106-I/MR is a 16-bit microcontroller from Microchip Technology with 64 KB of flash memory and 16 KB of SRAM. It is a general-purpose USB microcontroller that is ideal for low-power and connectivity applications.

The PIC24FJ64GB106-I/MR has a wide range of features, including:

  • 32-bit MIPS performance at 32 MHz
  • 64 KB of flash memory and 16 KB of SRAM
  • Integrated USB 2.0 controller
  • 3xI2C, 3xSPI, and 4xUART serial ports
  • 23 independent timers
  • 12-channel 10-bit ADC
  • 2-channel 12-bit DAC
  • Comparator
  • PWM modules
  • Real-time clock and calendar
  • Low-power consumption (less than 100 nA in standby mode)

The PIC24FJ64GB106-I/MR is a versatile microcontroller that can be used in a wide range of applications, including:

  • Industrial automation
  • Building automation
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Internet of Things (IoT) devices

Here are some specific examples of applications that can be implemented using the PIC24FJ64GB106-I/MR:

  • Smart thermostats
  • Home security systems
  • Industrial control systems
  • Point-of-sale terminals
  • Medical devices such as patient monitors and glucometers
  • Automotive electronics such as anti-lock braking systems and engine control units
  • IoT devices such as smart sensors and actuators

The PIC24FJ64GB106-I/MR is a powerful and versatile microcontroller that is well-suited for a wide range of applications. It is easy to use and program, and there is a wealth of resources available to help developers get started.

Here are some additional details about the PIC24FJ64GB106-I/MR:

  • It is available in a 64-pin VQFN package.
  • It operates from a voltage range of 2.0 V to 3.6 V.
  • It has a temperature range of -40 °C to +85 °C.
  • It is supported by Microchip's MPLAB development environment and XC16 compiler.

If you are looking for a powerful and versatile microcontroller for your next project, the PIC24FJ64GB106-I/MR is a great option to consider.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess