EN
  • EN
  • DE

NT6AP1024F32AV-J2

Part No NT6AP1024F32AV-J2
Manufacturer NANYA
Catalog DDR
Description LPDDR4X-3733 1Gx32 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942700-NT6AP1024F32AV-J2
Series *
Ultra Librarian 3D Model Ultra Librarian NT6AP1024F32AV-J2 CAD Model

Description

The NT6AP1024F32AV-J2 is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory module is designed to provide high bandwidth and low power consumption, making it suitable for a variety of applications including desktop computers, laptops, servers, and embedded systems.

Applications

  • Desktop PCs
  • Laptop Computers
  • Server Systems
  • Embedded Systems
  • Networking Equipment

Features

  • DDR4 Technology: Utilizes DDR4 architecture for increased speed and efficiency compared to previous generations.
  • High Bandwidth: Offers a high data transfer rate, enabling fast and responsive performance.
  • Low Power Consumption: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • High Density: Provides a large memory capacity in a compact form factor.
  • 32-bit Data Width: Designed with a 32-bit data width for compatibility with various systems.
  • Auto Refresh: Supports auto refresh operations for data integrity.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved System Performance: Enhances the overall performance of computing systems by providing fast and efficient memory access.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life in portable devices.
  • Enhanced Reliability: Ensures data integrity and system stability.
  • Future-Proofing: Provides a memory solution that meets the demands of modern applications and operating systems.

Technical Specifications

The NT6AP1024F32AV-J2 DDR4 SDRAM module typically operates at a specific voltage (e.g., 1.2V) and frequency, which can be found in the official datasheet provided by NANYA. It conforms to JEDEC standards for DDR4 memory modules. It is designed with specific timings for optimal performance, including CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP). The module’s capacity is 1GB (1024Mb) with a 32-bit data width. Further information, including precise operating frequencies, timings, and voltage requirements, can be found in the official NANYA datasheet for this specific part number.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess