EN
  • EN
  • DE

PIC24FJ32GA102-I/SS

Part No PIC24FJ32GA102-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP  /  PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24FJ32GA102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ32GA102ISS
Standard Package 47
Win Source Part Number 1085138-PIC24FJ32GA102-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA102-I/SS CAD Model

Description

Product Overview: PIC24FJ32GA102-I/SS

The PIC24FJ32GA102-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of embedded applications. This 16-bit MCU is part of Microchip's PIC24F series, designed for power-efficient operations within a compact package. The PIC24FJ32GA102-I/SS is particularly well-suited for applications requiring complex algorithms and control systems, such as industrial control, consumer electronics, medical devices, and automotive systems.

Key Features:

  • Core: 16-bit PIC24F CPU with a maximum speed of 32 MHz, delivering the power and flexibility needed for demanding applications.
  • Memory: Equipped with 32 KB of Flash memory and 4 KB of RAM, providing ample space for application code and data storage.
  • Digital I/O: Offers up to 24 programmable input/output pins, allowing for a wide range of interfacing capabilities with sensors, actuators, and other peripherals.
  • Communication Interfaces: Features multiple communication interfaces, including I2C, SPI, and UART, for easy integration with other devices and systems.
  • Timers and PWM: Comes with multiple 16-bit timers, as well as PWM outputs for precise control over motor and other actuators.
  • Analog Features: Includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the MCU to interface with analog sensors and transducers.
  • Power Management: Supports various power-saving modes, making it ideal for battery-operated devices and energy-conscious applications.
  • Temperature Range: Operational across the industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: Available in a 28-pin SSOP (Shrink Small Outline Package), optimizing board space without sacrificing performance.

Applications:

The PIC24FJ32GA102-I/SS MCU is designed for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Home automation and smart devices
  • Medical devices
  • Consumer electronics

With its robust feature set and Microchip's commitment to quality, the PIC24FJ32GA102-I/SS is a reliable choice for developers looking to create sophisticated and power-efficient designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1945 $51.1120
39+ $2.6211 $102.2229
60+ $2.5392 $152.3520
82+ $2.4573 $201.4986
106+ $2.3754 $251.7924
141+ $2.1297 $300.2877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,715 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess