EN
  • EN
  • DE

PIC24FJ256GA406T-I/PT

Part No PIC24FJ256GA406T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001189-PIC24FJ256GA406T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 24F
Product Status Active
Base Product Number PIC24FJ256GA406
Supplier Device Package 64-TQFP (10x10)
Package / Case 64-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Oscillator Type Internal
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA406T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA406T-I/PT Microcontroller

The PIC24FJ256GA406T-I/PT is a high-performance, 16-bit microcontroller designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F series, which is well-known for its rich feature set and flexibility, making it an ideal choice for a wide range of applications including industrial control, medical devices, automotive systems, and IoT (Internet of Things) products.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that allows for robust and efficient processing with a maximum CPU speed of 32 MHz.
  • Memory: It comes equipped with 256 KB of Flash memory and 16 KB of RAM, providing ample space for complex applications and data storage.
  • Digital Communication: The microcontroller supports multiple communication protocols, including UART, SPI, and I2C, enabling easy integration with other components and peripherals.
  • Analog Features: It incorporates advanced analog features such as a 10-bit ADC with up to 24 channels, enabling precise measurement of analog signals.
  • Timers and PWM: A variety of timers, including 16-bit and 32-bit timers, as well as PWM (Pulse Width Modulation) outputs, are available for accurate timing and control applications.
  • Temperature Range: The device operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing enough pins for complex tasks.

Applications:

The versatility of the PIC24FJ256GA406T-I/PT microcontroller makes it an excellent choice for a variety of applications. Its robust set of peripherals and communication interfaces make it perfect for industrial automation systems, where precision and reliability are paramount. In addition, its extended temperature range and analog capabilities are ideal for sensor-based applications in the medical and automotive fields. The microcontroller's efficient power management and connectivity features also make it a strong candidate for IoT devices that require low power consumption and consistent performance.

Overall, the PIC24FJ256GA406T-I/PT from Microchip Technology is a powerful and versatile microcontroller that offers a balance between performance, power efficiency, and integration, making it a top choice for engineers and designers looking to develop advanced embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8957 $59.5828
9+ $12.2221 $109.9989
13+ $11.8402 $153.9226
18+ $11.4582 $206.2476
23+ $11.0763 $254.7549
31+ $9.9305 $307.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess