EN
  • EN
  • DE

PIC24FJ128GL406-I/MR

Part No PIC24FJ128GL406-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000765-PIC24FJ128GL406-I/MR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 24F
Package Tube
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Base Product Number PIC24FJ128GL406
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GL406-I/MR CAD Model

Description

Microchip Technology PIC24FJ128GL406-I/MR

The PIC24FJ128GL406-I/MR is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This particular microcontroller is part of the PIC24F family, which is renowned for its efficient operation, robust peripheral set, and flexible interfacing options.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 16 MIPS at 32 MHz. This ensures a balance between processing power and power consumption, making it ideal for energy-sensitive applications.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Advanced Peripherals: The microcontroller includes a variety of peripherals such as timers, input capture, output compare, standard and enhanced communication interfaces like UART, SPI, and I2C. It also features Charge Time Measurement Unit (CTMU) for touch sensing, and a 10-bit Analog-to-Digital Converter (ADC) for analog input.
  • Flexible Power Management: The PIC24FJ128GL406-I/MR supports multiple power modes, allowing developers to optimize power consumption for various operating conditions. This includes idle and sleep modes, which significantly reduce power usage when the device is not performing critical operations.
  • Packaging: This microcontroller is available in a 64-pin QFN package, which is suitable for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it can operate reliably in harsh environmental conditions.
  • Serial Communication Modules: Multiple serial communication modules are included to support serial peripherals, which is essential for modern interconnected devices.

Applications:

The versatility of the PIC24FJ128GL406-I/MR makes it suitable for a diverse array of applications such as industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) devices. Its robust set of features and power efficiency make it an excellent choice for designers looking for a microcontroller that can deliver performance without compromising on power consumption.

Microchip Technology provides comprehensive support for the PIC24FJ128GL406-I/MR, including development tools, software libraries, and a strong community of developers and experts to help accelerate the design process and bring products to market faster.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3266 $55.9596
14+ $7.6526 $107.1364
21+ $7.4135 $155.6835
28+ $7.1743 $200.8804
37+ $6.9352 $256.6024
49+ $6.2178 $304.6722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,878 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess