EN
  • EN
  • DE

PIC24FJ128GC006-I/PT

Part No PIC24FJ128GC006-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tray
Number of I/O 53
Family Name PIC24FJ128GC006
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number Q13986592, PIC24FJ128GC006-I/PT-CRL
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851276-PIC24FJ128GC006-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GC006-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GC006-I/PT Microcontroller

The PIC24FJ128GC006-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit microcontroller is a member of the PIC24F family, renowned for its low power consumption, advanced features, and versatile capabilities.

Key Features:

  • Core: The device is built on a modified Harvard architecture that allows it to execute instructions efficiently with a 16-bit wide data path and 24-bit wide instructions.
  • Memory: It comes with 128KB of Flash memory for program storage and 8KB of RAM for data, ensuring ample space for complex applications.
  • Speed: With a maximum speed of 32 MHz, it provides a balanced performance for various applications, from industrial control systems to consumer electronics.
  • Integrated Analog Features: This MCU boasts advanced analog features including a 16-channel, 10-bit Analog-to-Digital Converter (ADC), three comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement.
  • Communication Peripherals: It supports multiple communication interfaces such as UART, SPI, and I2C, making it highly adaptable for connectivity with other devices and sensors.
  • Operating Voltage: The operating voltage range of 2.0V to 3.6V allows for flexibility in low-power and battery-operated applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: The MCU is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The PIC24FJ128GC006-I/PT is a versatile microcontroller that can be employed in a variety of applications such as:

  • Portable medical devices
  • Smart sensors and sensor networks
  • Industrial control systems
  • Automotive electronics
  • Battery management systems
  • Home automation

With its robust set of features and capabilities, the PIC24FJ128GC006-I/PT from Microchip Technology is a reliable and efficient choice for developers looking to create sophisticated and power-sensitive embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9517 $59.7585
11+ $9.8066 $107.8726
16+ $9.5001 $152.0016
22+ $9.1937 $202.2614
29+ $8.8872 $257.7288
38+ $7.9678 $302.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,707 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess