EN
  • EN
  • DE

PIC24FJ128GB210-I/BG

Part No PIC24FJ128GB210-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLSH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 121-TFBGA
Case / Package 121-TFBGA (10x10)
Family Name PIC24FJ128GB210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930558-PIC24FJ128GB210-I/BG
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GB210-I/BG CAD Model

Description

Microchip Technology's PIC24FJ128GB210-I/BG Microcontroller

The PIC24FJ128GB210-I/BG is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications that require a perfect blend of power efficiency and processing capability. This 16-bit microcontroller is part of the PIC24F family and is particularly well-suited for embedded system applications that demand a rich feature set and robust I/O capabilities.

With 128KB of Flash memory, the PIC24FJ128GB210-I/BG provides ample space for complex application code and data storage. The device also includes 8KB of RAM, ensuring smooth operation and efficient data handling for multitasking environments. The MCU operates at a maximum frequency of 32 MHz, delivering the computational speed necessary for time-sensitive tasks and control operations.

The integration of USB On-The-Go (OTG) functionality makes this MCU a versatile choice for applications that require USB connectivity, such as portable devices, medical equipment, and industrial control systems. The OTG feature allows the device to switch between host and device roles, offering greater flexibility in USB communication.

One of the standout features of the PIC24FJ128GB210-I/BG is its rich set of peripherals. It includes multiple serial communication modules, such as UART, SPI, and I2C, enabling seamless integration with a variety of external components and systems. The MCU also boasts a 16-bit, 23-channel Analog-to-Digital Converter (ADC), which is essential for precision analog signal processing.

The device comes in a compact 121-BGA package, making it ideal for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions, making it suitable for both commercial and industrial applications.

Moreover, Microchip Technology provides extensive support for the PIC24FJ128GB210-I/BG with its development tools, software libraries, and documentation. This support simplifies the development process and helps designers bring their products to market faster.

In summary, the PIC24FJ128GB210-I/BG from Microchip Technology is a powerful and versatile microcontroller that offers a rich set of features, making it an excellent choice for designers who require a reliable MCU for their sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess