EN
  • EN
  • DE

PIC24FJ128GA202-I/SO

Part No PIC24FJ128GA202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals AES, Brown-out Detect/Reset, DMA, I²S, HLVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC24FJ128GA202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368737-PIC24FJ128GA202-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA202-I/SO CAD Model

Description

Microchip Technology's PIC24FJ128GA202-I/SO Microcontroller

The PIC24FJ128GA202-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This 16-bit MCU is designed with the modern engineer in mind, offering a perfect blend of power efficiency and processing capability, which makes it an ideal choice for low-power and space-constrained applications.

This MCU is part of the PIC24F family and comes in a compact SOIC (Small Outline Integrated Circuit) package with 28 pins. It boasts a substantial 128KB of Flash memory for program storage, along with 8KB of RAM for efficient data handling. These memory specifications ensure that the PIC24FJ128GA202-I/SO is capable of supporting complex applications and algorithms.

One of the standout features of this microcontroller is its operating voltage range, which spans from 1.8V to 3.6V, allowing for flexible power supply options and compatibility with both battery-powered and line-powered systems. The PIC24FJ128GA202-I/SO also features a variety of built-in peripherals, including:

  • Multiple communication interfaces such as I²C, SPI, and UART, enabling easy integration with other components and systems.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, providing precise measurement capabilities for sensor interfacing.
  • Timers and Input/Output pins that facilitate timing operations and interaction with external hardware.

The MCU supports an industrial temperature range of -40°C to +85°C, ensuring reliability and function in harsh environments. In addition, the PIC24FJ128GA202-I/SO is compatible with Microchip's MPLAB® development environment, which includes the MPLAB® XC16 compiler, providing developers with powerful tools to streamline the development process.

With its low power consumption, extensive memory capacity, and robust set of peripherals, the PIC24FJ128GA202-I/SO from Microchip Technology is a great choice for designers looking to push the boundaries of what's possible with a microcontroller, whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8736 $59.2416
15+ $8.1014 $121.5210
23+ $7.8482 $180.5086
31+ $7.5950 $235.4450
40+ $7.3419 $293.6760
53+ $6.5823 $348.8619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess