EN
  • EN
  • DE

PIC24FJ128GA010-I/PT

Part No PIC24FJ128GA010-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Manufacturer Homepage www.microchip.com
Win Source Part Number 715776-PIC24FJ128GA010-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC24FJ128GA010
Introduction Date September 07, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA010-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA010-I/PT Microcontroller

The PIC24FJ128GA010-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This microcontroller is a part of Microchip's extensive PIC24F family, known for its versatility and reliability in a wide range of applications. The PIC24FJ128GA010-I/PT is designed to offer an optimal balance between power consumption and processing capability, making it an ideal choice for embedded systems that require efficient operation.

This MCU is built on a 16-bit architecture, providing a solid foundation for applications that demand precise control and processing power. With 128KB of Flash memory, the PIC24FJ128GA010-I/PT is well-suited for complex programs and can accommodate a substantial amount of code. Additionally, it boasts 8KB of RAM, allowing for robust data manipulation and storage during runtime.

The PIC24FJ128GA010-I/PT operates at a maximum frequency of 32 MHz, delivering swift performance for time-sensitive tasks. Its wide operating voltage range of 2.0V to 3.6V offers flexibility in power supply design, ensuring compatibility with both battery-powered and line-powered applications.

Equipped with an array of integrated peripherals, this MCU simplifies design and reduces the need for additional components. It features multiple timers, communication interfaces such as I2C, SPI, and UART, as well as analog-to-digital converters (ADCs) for interfacing with sensors and other analog devices. The inclusion of these peripherals makes the PIC24FJ128GA010-I/PT a highly integrated solution for complex embedded systems.

The device comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained designs while still offering ample I/O options for connectivity. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments, making it suitable for industrial, automotive, and outdoor applications.

Microchip Technology provides comprehensive support for the PIC24FJ128GA010-I/PT, including development tools, software libraries, and documentation, to facilitate rapid development and deployment. Whether you're designing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the PIC24FJ128GA010-I/PT is a powerful and flexible MCU that can meet the demands of your next project.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess