EN
  • EN
  • DE

PIC24EP64GP206-I/MR

Part No PIC24EP64GP206-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN / PIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC24EP64GP206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24EP64GP206IMR
Standard Package 40
Win Source Part Number 1085122-PIC24EP64GP206-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24EP64GP206-I/MR CAD Model

Description

Microchip Technology's PIC24EP64GP206-I/MR Microcontroller

The PIC24EP64GP206-I/MR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This 16-bit microcontroller is part of the PIC24E series, which is known for its enhanced features, increased computational power, and efficient power management. It is particularly suitable for applications requiring advanced control algorithms and real-time responsiveness, such as industrial control systems, automotive electronics, and robust sensor interfaces.

Core Features:

  • Processing Power: At its core, the PIC24EP64GP206-I/MR boasts a modified Harvard architecture that allows for rich instruction sets and optimized speed. The MCU operates at a maximum frequency of 70 MHz, providing a robust platform for complex computations and signal processing tasks.
  • Memory Capacity: It comes with 64 KB of flash memory for program storage, paired with 8 KB of RAM for efficient data handling. This combination ensures ample space for application code and temporary data storage during operation.
  • Digital and Analog Peripherals: The device includes a variety of peripherals, such as multiple 16-bit timers, input capture, output compare, PWM modules, and a rich set of communication interfaces (I2C, SPI, UART). These are complemented by a 12-bit analog-to-digital converter (ADC) with up to 32 channels, enabling precise measurement of analog signals.
  • Power Management: The MCU is engineered with power-saving techniques, including multiple power modes, on-the-fly switching between clock sources, and a Doze mode that allows the CPU to run at a reduced clock speed while peripherals operate at full speed.

Package and Temperature Range:

The PIC24EP64GP206-I/MR is packaged in a compact 64-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. It is specified for the industrial temperature range, operating reliably from -40°C to +85°C, ensuring performance in harsh environments.

Development Support:

Microchip Technology provides extensive support for the PIC24EP64GP206-I/MR through its MPLAB® Integrated Development Environment (IDE), which includes software libraries, code examples, and hardware tools to streamline the development process. Additionally, the MCU is supported by the Microchip Advanced Software Framework (ASF) and the Harmony software development framework, which further simplifies application development.

Overall, the PIC24EP64GP206-I/MR is a versatile and powerful microcontroller that offers the perfect blend of performance, memory, and peripherals, making it an excellent choice for engineers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess