The PIC24EP128MC206-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is a part of Microchip's expansive PIC24EP series and is designed to cater to a wide array of applications ranging from industrial control systems to automotive electronics, and from power management solutions to consumer electronics.
Key Features:
- Core: 16-bit dsPIC
- Speed: Up to 70 MIPS performance
- Flash Memory: 128 KB of on-chip flash memory
- RAM: 17 KB of RAM for data storage
- Timers: Multiple timers including 32-bit and 16-bit modes
- Communication Interfaces: I2C, SPI, UART modules for serial communication
- ADC: 12-bit Analog-to-Digital Converters with multiple channels
- PWM: High-resolution PWM modules for precise motor control and power conversion
- Temperature Range: Extended industrial temperature range (-40°C to +85°C)
- Package: 64-pin TQFP (Thin Quad Flat Pack)
The PIC24EP128MC206-I/PT boasts exceptional computational performance thanks to its dsPIC core capable of executing up to 70 million instructions per second (MIPS). This allows for quick processing and response times, essential for real-time applications. With its generous 128 KB of flash memory, this microcontroller can accommodate complex programs and applications with ease.
For developers, Microchip provides comprehensive development tools and software libraries that streamline the development process, making it easier to bring products to market faster. The microcontroller also features robust on-chip peripherals that minimize the need for external components, thus reducing overall system costs and complexity.
The integration of advanced analog features, such as the 12-bit ADCs, and the high-resolution PWM modules, make this microcontroller an ideal choice for sophisticated control systems that require precise measurements and actuation.
Overall, the PIC24EP128MC206-I/PT from Microchip Technology is a versatile and powerful microcontroller that delivers performance, efficiency, and reliability for demanding applications across various industries.