EN
  • EN
  • DE

PIC18LF46K22-I/PT

Part No PIC18LF46K22-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238352-PIC18LF46K22-I/PT
Manufacturer Homepage www.microchip.com
Family Name PIC18LF46K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian PIC18LF46K22-I/PT CAD Model

Description

Microchip Technology's PIC18LF46K22-I/PT Microcontroller

The PIC18LF46K22-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded applications. This versatile MCU is based on Microchip's popular PIC18 family and operates with an enhanced mid-range 8-bit architecture. The device is particularly well-suited for projects that require a perfect balance between power efficiency and computational capability.

Featuring a large 64KB flash memory, the PIC18LF46K22-I/PT provides ample space for complex program code. Additionally, it offers 3,936 bytes of RAM and 1KB of EEPROM, which are essential for data storage and retention during power cycles. The MCU comes in a TQFP (Thin Quad Flat Pack) package with 44 pins, which provides a compact footprint while still offering a wide range of input/output options.

One of the standout features of the PIC18LF46K22-I/PT is its low-power operation. It supports a wide operating voltage range of 1.8V to 5.5V, making it ideal for battery-powered and portable applications. The device's power management features include multiple sleep modes, which allow developers to optimize power consumption according to the application's needs.

The microcontroller is equipped with a rich set of peripherals, including:

  • Two Enhanced Capture/Compare/PWM (ECCP) modules
  • Four Serial Communication Interfaces (SCI) comprising two I²C, two SPI, and four EUSART modules
  • 25 channels of 10-bit Analog-to-Digital Converters (ADC)
  • Two Comparators
  • Charge Time Measurement Unit (CTMU) for touch sensing or precision time measurement

For developers looking to implement robust communication protocols, the PIC18LF46K22-I/PT's multiple serial interfaces provide the necessary support. Furthermore, its comprehensive interrupt system ensures real-time response to system events, which is crucial for time-sensitive applications.

Microchip Technology also provides extensive support for the PIC18LF46K22-I/PT in the form of development tools, software libraries, and documentation. This ensures a smooth development process, from prototyping to production. Whether you're designing industrial controls, consumer electronics, or IoT devices, the PIC18LF46K22-I/PT MCU offers a reliable and flexible solution to meet your embedded system requirements.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8403 $53.2433
26+ $3.9716 $103.2616
39+ $3.8475 $150.0525
54+ $3.7233 $201.0582
70+ $3.5992 $251.9440
93+ $3.2269 $300.1017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess