EN
  • EN
  • DE

PIC18LF26K40-I/ML

Part No PIC18LF26K40-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC18LF26K40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889716-PIC18LF26K40-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K40-I/ML CAD Model

Description

The PIC18LF26K40-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This powerful MCU is part of the PIC18 family, which is renowned for its robust architecture, rich feature set, and flexibility, making it an ideal choice for designers looking for a versatile and reliable microcontroller solution.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced Mid-Range architecture, which operates at a maximum frequency of 64 MHz.
  • Memory: It comes equipped with 64 KB of flash program memory, 4 KB of SRAM, and 1024 bytes of EEPROM, which provides ample space for complex applications and data storage.
  • I/O Pins: The MCU provides 24 programmable I/O pins, allowing for flexible interfacing with peripherals and other components.
  • Communication Interfaces: It includes a variety of communication modules such as SPI, I2C, UART, which enable seamless communication with other devices and systems.
  • 10-bit ADC: An integrated 35-channel, 10-bit Analog-to-Digital Converter (ADC) allows for accurate analog signal measurement and conversion.
  • Low Power: The PIC18LF26K40-I/ML is designed for low-power operation, featuring multiple sleep modes and an ultra-low-power wake-up for power-sensitive applications.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it suitable for harsh environment applications.
  • Packaging: It is available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18LF26K40-I/ML makes it ideal for a broad spectrum of applications, including:

  • Automotive systems
  • Home automation and smart devices
  • Industrial control and automation
  • Medical devices
  • Internet of Things (IoT) products

With its integration of advanced features and low-power operation, the PIC18LF26K40-I/ML from Microchip Technology stands out as a top-tier microcontroller for designers aiming to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess