EN
  • EN
  • DE

PIC18LF2321-I/SP

Part No PIC18LF2321-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SPDIP  /  PIC series Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF2321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LF2321ISP
Standard Package 15
Win Source Part Number 1085103-PIC18LF2321-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2321-I/SP CAD Model

Description

Microchip Technology PIC18LF2321-I/SP Microcontroller

The PIC18LF2321-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile applications. This 8-bit microcontroller is built on Microchip's advanced PIC18 architecture and is designed to cater to a wide array of embedded system applications, ranging from industrial control to consumer electronics.

Key Features:

  • CPU Speed: The PIC18LF2321-I/SP operates at a maximum CPU speed of 40 MHz, delivering the computational power needed for complex tasks and real-time processing.
  • Program Memory: With 16KB of flash program memory, this MCU offers ample space for application code, ensuring developers can implement sophisticated programs without running out of space.
  • RAM and Data EEPROM: It comes with 768 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile data retention, making it suitable for applications requiring data logging or parameter storage.
  • I/O Ports: The device features 25 I/O pins, providing flexibility in interfacing with sensors, actuators, and other peripherals.
  • 10-bit A/D Converter: An integrated 10-bit analog-to-digital converter with up to 13 channels allows for precise measurement and monitoring of analog signals.
  • Communication Peripherals: It supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy data exchange with other devices and systems.
  • Power Management: The PIC18LF2321-I/SP is optimized for low-power operation, featuring power-saving modes such as sleep and idle, which are essential for battery-operated devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even under harsh environmental conditions.
  • Packaging: It is available in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, which is suitable for through-hole mounting and prototyping.

Applications:

The versatility of the PIC18LF2321-I/SP makes it an ideal choice for an array of applications, including but not limited to:

  • Automotive systems
  • Home automation and smart devices
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its advanced features and robust performance, the PIC18LF2321-I/SP from Microchip Technology is a reliable and cost-effective solution for developers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6079 $56.2765
80+ $1.3193 $105.5440
120+ $1.2781 $153.3720
165+ $1.2369 $204.0885
210+ $1.1957 $251.0970
280+ $1.0720 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess