EN
  • EN
  • DE

PIC18LF2220-I/SP

Part No PIC18LF2220-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF2220
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2220-I/SP-NDR,PIC18LF2220-I/SPR,PIC18LF2220-I/SPR-ND
Standard Package 15
Win Source Part Number 1319167-PIC18LF2220-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2220-I/SP CAD Model

Description

The PIC18LF2220-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 8-bit MCU is part of Microchip's extensive PIC18F family, known for its advanced RISC architecture.

Key Features:

  • CPU Speed: The PIC18LF2220-I/SP operates at a maximum frequency of 40 MHz, providing a powerful platform for embedded applications that require quick processing and response times.
  • Program Memory: It comes with 16 KB of flash memory, allowing for ample space to store program code. The flash technology enables easy programming and reprogramming, which is ideal for rapid development and prototyping.
  • RAM and Data EEPROM: This MCU includes 768 bytes of RAM for data storage and 256 bytes of EEPROM, which can be used for non-volatile storage of configuration or calibration data.
  • I/O Pins: The device features 16 versatile input/output pins that support various functions, including digital I/O, analog inputs, PWM outputs, and more, providing flexibility in interfacing with external components.
  • Analog-to-Digital Converter: A 10-bit, 5-channel ADC is integrated into the microcontroller, enabling the conversion of analog signals into digital data for processing.
  • Communication Peripherals: The MCU is equipped with a range of communication interfaces, such as USART, SPI, and I2C, facilitating easy connectivity with other devices and peripherals.
  • Power Efficiency: Operating at a voltage range of 2.0V to 5.5V, the PIC18LF2220-I/SP is designed for low-power applications. Its 'LF' designation indicates enhanced low-power features, making it suitable for battery-powered and portable devices.
  • Temperature Range: This MCU can operate within an extended industrial temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Applications:

The versatile nature of the PIC18LF2220-I/SP makes it an excellent choice for a wide array of applications, including industrial control systems, automotive applications, consumer electronics, medical devices, and Internet of Things (IoT) gadgets.

Package:

The microcontroller is available in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, which is suitable for through-hole mounting, making it accessible for hobbyists and professionals alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess