EN
  • EN
  • DE

PIC18LF14K50T-I/SS

Part No PIC18LF14K50T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC18LF14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889699-PIC18LF14K50T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF14K50T-I/SS CAD Model

Description

The PIC18LF14K50T-I/SS from Microchip Technology is a high-performance microcontroller featuring a robust architecture designed for a wide range of applications. This particular model comes in an SSOP-20 package and operates on a low-power platform, making it ideal for power-sensitive designs.

Key Features:

  • Core: PIC18 with an 8-bit architecture that provides a perfect balance between power consumption and processing capability.
  • Speed: Up to 48MHz operating frequency with an internal oscillator, which allows for a flexible range of clock speeds to optimize power consumption and processing performance.
  • Flash Memory: 16KB of on-board flash memory, providing ample space for complex programs and the flexibility for firmware updates.
  • RAM: 768 bytes of RAM, ensuring smooth operation and data handling for multitasking applications.
  • EEPROM: 256 bytes, which is ideal for storing non-volatile data that must be preserved during power cycles, such as configuration settings or calibration data.
  • I/O Pins: 15 versatile input/output pins that support various interfaces and allow for flexible device control and communication.
  • Peripherals: Integrated with essential peripherals including timers, an ADC (Analog-to-Digital Converter), PWM (Pulse Width Modulation) modules, and comparators, which expand the microcontroller's capabilities in handling various tasks.
  • USB 2.0: Full-speed USB 2.0 interface that enables connectivity with computers and other USB-enabled devices for data transfer and device programming.
  • Power Management: Enhanced power management features such as Power-Saving Sleep mode, which significantly reduces power consumption during idle periods.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0V to 5.5V, accommodating various power sources and system requirements.

The PIC18LF14K50T-I/SS is a versatile and powerful microcontroller that is well-suited for applications requiring a compact footprint, USB connectivity, and efficient power management. Its combination of memory, peripherals, and performance makes it an excellent choice for embedded systems in fields such as consumer electronics, automation, and IoT devices.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0845 $50.8450
24+ $4.1719 $100.1256
38+ $4.0415 $153.5770
52+ $3.9111 $203.3772
67+ $3.7808 $253.3136
89+ $3.3897 $301.6833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess