EN
  • EN
  • DE

PIC18LF1220-I/P

Part No PIC18LF1220-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 18DIP / MCU 8-bit PIC RISC 4KB Flash 2.5V/3.3V/5V 18-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 792141-PIC18LF1220-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF1220
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF1220-I/P CAD Model

Description

Microchip Technology's PIC18LF1220-I/P Microcontroller

The PIC18LF1220-I/P is a high-performance microcontroller unit (MCU) from the esteemed manufacturer Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial automation systems. This 8-bit MCU is part of the popular PIC18 series, renowned for its advanced features and robust performance in compact and power-sensitive designs.

At the heart of the PIC18LF1220-I/P lies a powerful RISC architecture that allows it to execute instructions with remarkable speed and efficiency, making it an ideal choice for time-critical applications. The MCU operates at a voltage range of 2.0V to 5.5V, providing flexibility in power-sensitive applications and ensuring compatibility with both TTL and CMOS logic levels.

With 3.5KB of flash memory and 128 bytes of EEPROM, the PIC18LF1220-I/P offers ample space for program storage, while its 256 bytes of RAM ensure smooth operation and data handling. The device also boasts an array of built-in features, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), which enables the MCU to interface with analog sensors and transducers directly.

Connectivity options on the PIC18LF1220-I/P are versatile, including a synchronous serial port that can be configured for SPI or I2C communication, allowing for easy integration into a variety of systems and ensuring seamless data transfer with peripherals and other microcontrollers.

For timing-sensitive tasks, the microcontroller is equipped with two timers, along with a Watchdog Timer (WDT) that helps in maintaining system reliability by resetting the MCU in case of software anomalies. Additionally, the device features Power-on Reset (POR) and Brown-out Reset (BOR) functions, which contribute to the stability and robustness of the system under fluctuating power conditions.

The PIC18LF1220-I/P is packaged in a 18-pin PDIP (Plastic Dual In-line Package), providing a convenient solution for prototyping as well as for mass production. Its extended temperature range ensures reliable operation even in harsh environments. Whether you're designing a battery-operated device or a sophisticated control system, the PIC18LF1220-I/P offers a perfect blend of power efficiency, processing capability, and ease of use.

With Microchip's commitment to quality and long-term availability, the PIC18LF1220-I/P is a smart choice for designers looking to create products with a competitive edge in today's fast-paced technology landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.9459 $101.8918
3+ $41.8018 $125.4054
5+ $40.4955 $202.4775
6+ $39.1892 $235.1352
8+ $37.8828 $303.0624
11+ $33.9639 $373.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess