EN
  • EN
  • DE

PIC18F86J60T-I/PT

Part No PIC18F86J60T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP / PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 41.667MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 55
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3808 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 15x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F86
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1318907-PIC18F86J60T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F86J60T-I/PT CAD Model

Description

Microchip Technology's PIC18F86J60T-I/PT Microcontroller

The PIC18F86J60T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded applications. This robust MCU is part of Microchip's esteemed PIC18 family and is particularly notable for its integrated Ethernet connectivity, making it an ideal choice for networked applications.

This microcontroller features a powerful 10/100 Ethernet MAC which is IEEE 802.3 compatible, providing a seamless interface for network communication. The inclusion of Ethernet support on-chip simplifies design efforts and reduces the need for additional external components, thus saving board space and potentially reducing system costs.

The PIC18F86J60T-I/PT operates at a maximum frequency of 41.66 MHz, offering the computational power needed for demanding tasks. It is equipped with 64 KB of Flash memory and 3,840 bytes of RAM, providing ample space for program storage and data manipulation. The device also includes 4 KB of Ethernet buffer memory, ensuring efficient handling of network traffic.

Designed with versatility in mind, this MCU comes in a 64-TQFP (Thin Quad Flat Pack) package and operates over an industrial temperature range. It supports a wide voltage range from 2.0V to 3.6V, making it suitable for various power environments and applications. Additionally, the PIC18F86J60T-I/PT boasts a comprehensive suite of peripherals such as:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise sensor readings and analog input processing.
  • Multiple communication interfaces including SPI (Serial Peripheral Interface), I²C (Inter-Integrated Circuit), and USART (Universal Synchronous/Asynchronous Receiver/Transmitter), enabling flexible connection to other devices and peripherals.
  • Four timers and two Capture/Compare/PWM (CCP) modules to assist in timing-related tasks and PWM outputs for motor control or LED dimming.

The PIC18F86J60T-I/PT is supported by Microchip's robust development tools and software libraries, which can help to accelerate the development process and reduce time to market. Whether you're designing a complex networked system or a simple control application, this MCU offers a reliable and integrated solution to meet your needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5454 $73.6362
5+ $20.1399 $100.6995
8+ $19.5105 $156.0840
11+ $18.8811 $207.6921
14+ $18.2518 $255.5252
19+ $16.3636 $310.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess