EN
  • EN
  • DE

PIC18F86J15-I/PT

Part No PIC18F86J15-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 80TQFP / MCU 8-bit PIC RISC 96KB Flash 2.5V/3.3V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 15x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792126-PIC18F86J15-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F86J15
Introduction Date September 09, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F86J15-I/PT CAD Model

Description

Product Overview: PIC18F86J15-I/PT

The PIC18F86J15-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded systems. This powerful MCU is part of the renowned PIC18F family, known for its enhanced features, versatility, and reliability in a wide range of applications.

Key Features

  • Core: PIC18 with an 8-bit architecture that provides a perfect balance between power consumption and processing capability.
  • Speed: Operating at a maximum frequency of 40 MHz, this MCU delivers robust performance for time-critical applications.
  • Program Memory: Comes with 64 KB of flash memory, allowing for substantial code storage and in-circuit programming capabilities.
  • RAM: Features 3,840 bytes of RAM, supporting complex operations and data manipulations.
  • Data EEPROM: 1 KB of EEPROM for non-volatile data storage, ideal for storing configuration parameters.
  • I/O Pins: Equipped with 53 programmable input/output pins, providing ample connectivity options for peripherals and interfaces.
  • Timers: Multiple timers, including four 16-bit timers, ensure precise event timing and pulse width modulation (PWM) for motor control and other timing-critical tasks.
  • Communication Interfaces: Offers a rich set of communication peripherals including SPI, I2C, and USART, enabling easy integration with other devices and communication protocols.
  • Analog-to-Digital Converter: 10-bit, 24-channel ADC for accurate analog signal conversion, suitable for sensor interfacing and data acquisition.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Package: Available in a 64-pin TQFP package, which is compact and suitable for space-constrained applications.

Potential Applications

The PIC18F86J15-I/PT is a versatile microcontroller that can be employed in a diverse array of applications, including industrial automation, automotive systems, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and high-speed operation make it an excellent choice for designers looking to optimize performance and functionality in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3932 $56.9660
11+ $9.3482 $102.8302
17+ $9.0561 $153.9537
23+ $8.7640 $201.5720
30+ $8.4718 $254.1540
40+ $7.5955 $303.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess