EN
  • EN
  • DE

PIC18F67K90-I/PTRSL

Part No PIC18F67K90-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 726000-PIC18F67K90-I/PTRSL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F67K90
Introduction Date May 24, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F67K90-I/PTRSL CAD Model

Description

Microchip Technology's PIC18F67K90-I/PTRSL Microcontroller

The PIC18F67K90-I/PTRSL is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features tailored for complex embedded applications. This particular MCU is part of the PIC18F K90 family, which is designed to operate with low power consumption and enhanced connectivity options, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

At the heart of the PIC18F67K90-I/PTRSL lies a powerful 8-bit processor that can run at a maximum speed of 64 MHz, thanks to its onboard phase-locked loop (PLL) oscillator. It boasts a substantial 128 KB of flash memory, which provides ample space for application code, and 4 KB of RAM for efficient data management. The device also includes 1 KB of EEPROM, which is useful for storing non-volatile data that must be preserved between power cycles.

One of the key features of this MCU is its advanced peripheral set. The PIC18F67K90-I/PTRSL offers a rich array of I/O options, including up to 52 programmable digital I/O pins, which provide the flexibility needed to interface with a multitude of external devices. It also supports enhanced communication protocols such as SPI, I2C, and EUSART, enabling seamless data exchange with other components in a system.

The microcontroller is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for precise measurement of analog signals. This makes it particularly suitable for sensor interfacing and data acquisition tasks. Additionally, the MCU features two analog comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.

For improved system reliability, the PIC18F67K90-I/PTRSL includes a watchdog timer, brown-out reset, and an extended watchdog timer. It also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

Encased in a 64-pin TQFP package, the PIC18F67K90-I/PTRSL is designed with power management in mind, featuring nanoWatt XLP technology for extreme low-power operation. This makes the MCU an excellent choice for battery-powered and energy-sensitive applications where power efficiency is paramount.

Overall, the PIC18F67K90-I/PTRSL is a feature-rich, reliable, and versatile microcontroller that offers the perfect blend of performance, memory, and advanced peripherals to meet the demands of sophisticated embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2021 $52.0210
24+ $4.2684 $102.4416
37+ $4.1350 $152.9950
50+ $4.0016 $200.0800
65+ $3.8682 $251.4330
87+ $3.4681 $301.7247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess