EN
  • EN
  • DE

PIC18F67K90-E/MR

Part No PIC18F67K90-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1088906-PIC18F67K90-E/MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F67K90-E/MR CAD Model

Description

Microchip Technology's PIC18F67K90-E/MR Microcontroller

The PIC18F67K90-E/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the popular PIC18 family, known for its robust architecture, rich feature set, and versatility in various electronic systems. It operates at a maximum frequency of 64 MHz, providing ample processing power for complex tasks.

At the heart of the PIC18F67K90-E/MR is an enhanced Mid-range 8-bit CPU with an extended instruction set that supports a variety of operations, making it suitable for algorithmically demanding applications. The device comes with 128 KB of Flash memory, allowing for substantial program storage, and 4 KB of RAM for efficient data handling. Additionally, it boasts 1 KB of EEPROM, which provides reliable non-volatile storage for critical data that must be preserved between power cycles.

This microcontroller is equipped with a rich set of peripherals, including:

  • 12-bit Analog-to-Digital Converters (ADCs) with up to 24 channels, providing precise measurement capabilities for analog signals.
  • Three Enhanced Capture/Compare/PWM (ECCP) modules, enabling sophisticated control in power management and motor control applications.
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication, facilitating easy integration with other digital systems and sensors.
  • Two Enhanced USART modules, ensuring robust serial communication for interfaces such as RS-232, RS-485, and LIN.

The MCU also features a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an excellent choice for user interface designs. With its onboard nanoWatt XLP technology, the PIC18F67K90-E/MR offers extremely low power consumption, which is crucial for battery-operated and power-sensitive devices.

This particular model, the PIC18F67K90-E/MR, comes in a 64-pin QFN package, which is ideal for space-constrained applications. It is also characterized by an extended temperature range, ensuring reliable operation under varying environmental conditions.

Whether you are developing industrial control systems, automotive applications, consumer electronics, or Internet of Things (IoT) devices, the PIC18F67K90-E/MR from Microchip Technology provides a scalable and cost-effective solution that can meet the needs of your sophisticated embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4901 $77.4901
2+ $63.5816 $127.1632
3+ $61.5950 $184.7850
4+ $59.6072 $238.4288
6+ $57.6206 $345.7236
7+ $51.6597 $361.6179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess