EN
  • EN
  • DE

PIC18F67K40T-I/PT

Part No PIC18F67K40T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.5K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 47x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F67K40
Other Names PIC18F67K40T-I/PTTR,PIC18F67K40T-I/PTCT,PIC18F67K40T-I/PT,PIC18F67K40T-I/PTDKR
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264325-PIC18F67K40T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F67K40T-I/PT CAD Model

Description

Microchip Technology's PIC18F67K40T-I/PT Microcontroller

The PIC18F67K40T-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications requiring robust operation and versatile functionalities. This microcontroller is part of the PIC18F K40 family, known for their exceptional integration of advanced peripherals and low-power operation.

Featuring a robust 8-bit architecture, the PIC18F67K40T-I/PT operates at a maximum frequency of 64 MHz. It is equipped with 128 KB of flash memory and 8 KB of SRAM, providing ample space for complex applications and data storage. The device also includes 1 KB of EEPROM, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

The MCU comes in a TQFP-64 package, which is suitable for space-constrained applications while still offering sufficient I/O options for interfacing with other components in a system. It supports an extended operating temperature range, making it a reliable choice for industrial and automotive applications that require operation under harsh conditions.

With advanced features such as Direct Memory Access (DMA), Configurable Logic Cells (CLCs), multiple communication interfaces like SPI, I2C, and UART, as well as a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), the PIC18F67K40T-I/PT is engineered to handle complex tasks with ease. These features allow for efficient data processing, flexible hardware-based control logic, and seamless communication with other devices.

Furthermore, the microcontroller's Core Independent Peripherals (CIPs) enable it to perform tasks without CPU intervention, significantly reducing power consumption and improving system efficiency. This makes the PIC18F67K40T-I/PT an excellent choice for battery-operated or power-sensitive applications.

Microchip Technology also provides comprehensive development support for the PIC18F67K40T-I/PT, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE), which facilitates rapid development and debugging of applications.

In summary, the PIC18F67K40T-I/PT microcontroller is a versatile and powerful solution for designers looking for a balance between performance, power efficiency, and advanced peripheral integration in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8057 $53.2798
33+ $3.1227 $103.0491
50+ $3.0251 $151.2550
69+ $2.9275 $201.9975
89+ $2.8299 $251.8611
119+ $2.5372 $301.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,935 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess