EN
  • EN
  • DE

PIC18F67J50T-I/PT

Part No PIC18F67J50T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18J
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F67
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340177-PIC18F67J50T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F67J50T-I/PT CAD Model

Description

Microchip Technology PIC18F67J50T-I/PT Microcontroller

The PIC18F67J50T-I/PT is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology lineup, designed to cater to a broad range of applications, from industrial control systems to consumer electronics. This versatile MCU is built on Microchip's advanced PIC18 architecture, known for its robustness and efficiency, making it an ideal choice for designers looking to optimize their systems for speed and power consumption.

At the heart of the PIC18F67J50T-I/PT is a powerful 8-bit processor that operates at a maximum speed of 48 MHz, ensuring swift processing and response times for demanding applications. The MCU features 128 KB of flash memory, providing ample space for complex program code and data storage, while the 3,904 bytes of RAM ensure smooth operation even with multiple tasks running concurrently.

One of the standout features of this microcontroller is its integrated Full-Speed USB 2.0 interface, which allows for quick and easy communication with other devices and computers. This makes the PIC18F67J50T-I/PT an excellent choice for USB-based applications, such as portable devices, data loggers, and connectivity solutions.

The device also boasts a rich set of peripherals, including:

  • 35 I/O pins for versatile interfacing with external components
  • Multiple timers and PWM modules for precise timing and control tasks
  • Analog-to-digital converters (ADC) for interfacing with analog sensors and inputs
  • Serial communication modules like SPI and I2C for multi-device communication

The microcontroller operates within an extended temperature range of -40°C to +85°C, making it resilient in harsh environmental conditions. Its TQFP (Thin Quad Flat Package) form factor with 64 pins ensures a compact footprint while providing enough pins for complex circuit designs.

For developers, Microchip offers comprehensive support including development tools, software libraries, and application notes to streamline the design process. The PIC18F67J50T-I/PT is compatible with the MPLAB IDE and MPLAB X Integrated Development Environments, which include compilers and debuggers to facilitate efficient programming and troubleshooting.

In summary, the PIC18F67J50T-I/PT from Microchip Technology is a feature-rich, high-performance MCU that is well-suited for a variety of applications requiring USB connectivity, efficient processing, and a wide range of integrated peripherals.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5461 $50.1844
10+ $10.2942 $102.9420
16+ $9.9725 $159.5600
21+ $9.6508 $202.6668
27+ $9.3291 $251.8857
36+ $8.3641 $301.1076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess