EN
  • EN
  • DE

PIC18F67J10T-I/PT

Part No PIC18F67J10T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 133923-PIC18F67J10T-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F67J10T-I/PT CAD Model

Description

Microchip Technology PIC18F67J10T-I/PT Microcontroller

The PIC18F67J10T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of embedded applications. This powerful MCU is built on Microchip's advanced PIC18 architecture and is tailored for designers who require a versatile and robust controller with a rich feature set.

At the heart of this microcontroller is an 8-bit CPU, capable of executing instructions efficiently, which makes it suitable for applications requiring complex logic operations and high-speed processing. The device operates at a maximum frequency of 40 MHz, delivering the computational power needed for intensive tasks.

The PIC18F67J10T-I/PT comes in a 64-TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained applications. It boasts a substantial 128 KB of flash memory for program storage, ensuring ample space for application code and data. Additionally, it is equipped with 3936 bytes of RAM and 1024 bytes of EEPROM, providing sufficient volatile and non-volatile memory options for data retention and manipulation.

This microcontroller features a variety of peripherals that enhance its capabilities. It has 10-bit Analog-to-Digital Converters (ADCs) with up to 24 channels, allowing for precise analog signal measurement. The device also includes two Capture/Compare/PWM (CCP) modules and a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication, which are essential for interfacing with sensors, actuators, and other ICs.

For connectivity, the PIC18F67J10T-I/PT supports various serial communication interfaces, including USART, making it suitable for RS-232, RS-485, and LIN network applications. Enhanced safety features like Watchdog Timer (WDT), brown-out reset, and extended watchdog timer ensure reliable operation under adverse conditions.

Operating within an extended temperature range of -40°C to +85°C, the PIC18F67J10T-I/PT is designed to perform reliably in diverse environments. With its rich set of peripherals, substantial memory, and high-speed processing capabilities, this microcontroller is an excellent choice for industrial control systems, automotive applications, home automation, and many other embedded system applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4075 $52.0375
12+ $8.5395 $102.4740
19+ $8.2726 $157.1794
25+ $8.0058 $200.1450
33+ $7.7389 $255.3837
44+ $6.9384 $305.2896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess