EN
  • EN
  • DE

PIC18F66J16T-I/PT

Part No PIC18F66J16T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
RAM Size 3930 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series PIC18F66J16
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803818-PIC18F66J16T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66J16T-I/PT CAD Model

Description

Microchip Technology PIC18F66J16T-I/PT Product Overview

The PIC18F66J16T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide array of embedded systems. This particular model is a part of the PIC18F series, which is well-known for its enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology.

Designed with an advanced RISC architecture, the PIC18F66J16T-I/PT features a 64-pin TQFP (Thin Quad Flat Package) that provides ample I/O ports for interfacing with peripheral devices. The MCU operates at a maximum frequency of 40 MHz, providing a robust platform for time-sensitive applications and multitasking environments.

Key Features:

  • Memory: This device comes with 64 KB of flash program memory and 3,744 bytes of RAM, ensuring enough space for complex programs and ample temporary storage for runtime data processing.
  • Digital and Analog Peripherals: It includes 24 channels of 10-bit Analog-to-Digital (A/D) converter, providing precise measurement capabilities for analog signals. Additionally, it has multiple PWM outputs and communication modules like SPI, I2C, and UART for versatile digital interfacing.
  • NanoWatt Technology: The MCU is designed for low-power consumption, featuring nanoWatt technology that significantly reduces power usage during sleep, idle, and active modes, making it ideal for battery-powered or energy-saving applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to 85°C, the PIC18F66J16T-I/PT is resilient and can function in extreme environmental conditions.
  • Programmable: The device is fully programmable with a high level of self-programmability, which is facilitated by the onboard flash memory, allowing for easy updates and code modifications.

The PIC18F66J16T-I/PT is a versatile MCU that excels in applications requiring a mix of analog and digital functions such as industrial control systems, automotive applications, consumer electronics, and communication devices. Its robust feature set and power efficiency make it a go-to choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

With Microchip's extensive support and resources, including development tools, software libraries, and application notes, integrating the PIC18F66J16T-I/PT into your project can be a seamless and productive experience.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess