EN
  • EN
  • DE

PIC18F57Q84-I/PT

Part No PIC18F57Q84-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC18F57
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340396-PIC18F57Q84-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F57Q84-I/PT CAD Model

Description

Product Overview: PIC18F57Q84-I/PT

The PIC18F57Q84-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and connectivity features. This versatile MCU is part of Microchip's renowned PIC18 family, known for its robust architecture, enhanced peripherals, and low power consumption.

Key Features

  • Core: The MCU is built on a high-performance 8-bit PIC18 core with a maximum CPU speed of 64 MHz, providing a perfect balance between power efficiency and processing capability.
  • Memory: It boasts 128 KB of Flash memory and 4 KB of RAM, offering ample space for complex programs and sufficient working memory for real-time operations.
  • I/O Pins: The device includes 52 versatile I/O pins, which can be configured for various digital and analog functionalities, enhancing the design flexibility.
  • Timers and Communication: A variety of timers, communication modules including UART, SPI, and I2C interfaces, and a USB module ensure that the MCU can handle a wide range of timing and communication tasks.
  • Analog Features: Equipped with a 12-bit, 28-channel Analog-to-Digital Converter (ADC), two Digital-to-Analog Converters (DACs), and multiple operational amplifiers (op-amps), the PIC18F57Q84-I/PT excels in processing analog signals.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under harsh conditions.

Advanced Peripherals and Integration

The MCU features advanced peripherals like Configurable Logic Cells (CLCs), Peripheral Pin Select (PPS), and Direct Memory Access (DMA), which provide a high level of integration for complex applications. These features allow designers to customize the MCU's functionality to fit specific needs, thereby reducing the need for additional components and simplifying the overall design.

Package and Quality

This MCU comes in a 64-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still offering a generous number of I/O options. Microchip's commitment to quality ensures that the PIC18F57Q84-I/PT MCU meets the stringent requirements of the industrial and consumer markets, making it a reliable choice for designers and engineers.

Applications

With its rich feature set and adaptability, the PIC18F57Q84-I/PT is ideal for applications in automation, automotive systems, IoT devices, smart sensors, and consumer electronics, among others. Its ability to handle multiple tasks simultaneously makes it a go-to component for developers looking for a powerful yet efficient MCU solution.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8878 $50.5414
32+ $3.1900 $102.0800
49+ $3.0903 $151.4247
67+ $2.9906 $200.3702
87+ $2.8909 $251.5083
116+ $2.5919 $300.6604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess