EN
  • EN
  • DE

PIC18F47Q83-I/P

Part No PIC18F47Q83-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 12.5K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F47
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368761-PIC18F47Q83-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F47Q83-I/P CAD Model

Description

Microchip Technology's PIC18F47Q83-I/P Microcontroller

The PIC18F47Q83-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to automotive accessories, and consumer electronics. This versatile MCU is part of the PIC18-Q83 family, known for its exceptional computational power, connectivity features, and robust peripheral set.

Key Features:

  • Core: The microcontroller features a PIC18 core with a maximum CPU speed of 64 MHz, providing a solid balance between processing power and power consumption. It utilizes a CISC architecture, which simplifies programming and instruction sets.
  • Memory: Equipped with 128KB of Flash memory and 3,584 bytes of RAM, the PIC18F47Q83-I/P offers ample space for complex programs and data storage, without the need for external memory components.
  • I/O Pins: With 36 I/O pins, the MCU provides extensive interfacing capabilities, allowing for a flexible connection with sensors, actuators, and other peripheral devices.
  • Communication Peripherals: It includes a comprehensive set of communication modules such as UART, SPI, and I2C, enabling seamless data exchange with other devices and systems.
  • Analog Features: The device boasts a 12-bit, 24-channel Analog-to-Digital Converter (ADC) with Computation (ADCC), two analog comparators, and a 5-bit Digital-to-Analog Converter (DAC), making it ideal for applications requiring precise analog signal processing.
  • Timers and PWM: Multiple timers, including 4x 16-bit timers and 3x 10-bit PWM modules, provide timing and control capabilities essential for a wide array of applications.
  • Temperature Range: The MCU operates within an extended temperature range of -40°C to 125°C, ensuring reliability and performance under harsh environmental conditions.
  • Package: It is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboarding and prototyping due to its through-hole mounting design.

Applications:

The PIC18F47Q83-I/P is designed for applications that require sophisticated control and connectivity features. It is an excellent choice for automotive systems, home automation, industrial automation, IoT devices, and custom embedded systems. Its robust set of peripherals and high integration make it a go-to solution for engineers looking to develop advanced and reliable products.

Overall, the PIC18F47Q83-I/P by Microchip Technology offers a powerful combination of performance, memory, and peripherals, packaged in a versatile and durable form factor, making it a valuable component for a myriad of embedded system applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess