EN
  • EN
  • DE

PIC18F47J53T-I/PT

Part No PIC18F47J53T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Reel - TR
Number of I/O 34
Family Name PIC18F47J53
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F47J53T-I/PTDKR, PIC18F47J53T-I/PTCT, PIC18F47J53T-I/PT-ND, PIC18F47J53T-I/PTTR
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851492-PIC18F47J53T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F47J53T-I/PT CAD Model

Description

Microchip Technology's PIC18F47J53T-I/PT Microcontroller

The PIC18F47J53T-I/PT is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and adaptability to a wide range of embedded applications. This microcontroller is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with nanoWatt XLP technology. The device is ideal for applications requiring advanced communication, real-time control, and low-power operation.

Key Features

  • Core: The microcontroller is built around a powerful PIC18 core with a maximum CPU speed of 48 MHz, providing ample processing power for complex tasks.
  • Memory: It comes equipped with 128 KB of flash program memory and 3,904 bytes of RAM, ensuring enough space for your application's code and data.
  • I/O Pins: The device offers 36 I/O pins, giving developers the flexibility to connect a variety of peripherals and interface with other components.
  • Timers: A range of timers, including one 8-bit and three 16-bit timers, are available for precise event timing and waveform generation.
  • Communication Interfaces: It supports multiple communication protocols, including USB (Full-Speed 2.0), I2C™, SPI, and EUSART, allowing for versatile connectivity options.
  • Analog Features: The microcontroller includes 12 channels of 10-bit Analog-to-Digital Converters (ADC) for accurate analog signal measurement, and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Power Management: With nanoWatt XLP technology, it offers extremely low power consumption for sleep, idle, and active modes, making it suitable for battery-powered and power-sensitive applications.

Package and Temperature Range

The PIC18F47J53T-I/PT comes in a 44-pin TQFP (Thin Quad Flat Package) which is compact and suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Usability

Microchip provides comprehensive development tools and software libraries to facilitate rapid development and debugging of applications using the PIC18F47J53T-I/PT. The microcontroller is also supported by Microchip's MPLAB® Integrated Development Environment (IDE) and MPLAB® Code Configurator for simplified configuration and code generation.

Whether you're designing consumer electronics, industrial control systems, or battery-operated devices, the PIC18F47J53T-I/PT microcontroller is an excellent choice for a wide array of applications where efficiency and functionality are key.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8234 $63.2936
8+ $12.9833 $103.8664
12+ $12.5776 $150.9312
17+ $12.1719 $206.9223
22+ $11.7662 $258.8564
29+ $10.5490 $305.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess