EN
  • EN
  • DE

PIC18F46K22-I/P

Part No PIC18F46K22-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18F46
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844640-PIC18F46K22-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F46K22-I/P CAD Model

Description

Microchip Technology PIC18F46K22-I/P Microcontroller

The PIC18F46K22-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This MCU is part of the PIC18F K22 family and is designed to offer both power efficiency and computational performance, making it an ideal choice for embedded systems that require a balance between power consumption and processing capabilities.

This microcontroller features a robust 8-bit architecture and operates at a maximum speed of 64 MHz, driven by an internal oscillator. It comes with an impressive 64 KB of flash memory for program storage and 3.8 KB of RAM for data, ensuring ample space for complex applications. Additionally, the device includes 1 KB of EEPROM, which provides reliable non-volatile storage for critical data that must be preserved during power cycles.

The PIC18F46K22-I/P is equipped with a variety of peripherals that enhance its functionality. It has 36 I/O pins, which offer flexibility in interfacing with external devices, and it supports various communication protocols, including SPI, I2C, and UART, enabling easy integration into a wide array of systems. The microcontroller also features 12-bit analog-to-digital converters (ADCs) with up to 28 channels, offering precise analog signal measurement capabilities.

For applications requiring accurate timing and control, the device provides two comparators and a Capture/Compare/PWM (CCP) module, making it suitable for motor control, LED dimming, and other time-sensitive tasks. The microcontroller's robust interrupt system ensures timely response to external events, further enhancing its real-time performance.

Encapsulated in a 40-pin PDIP (Plastic Dual In-line Package), the PIC18F46K22-I/P is easy to handle and integrate into through-hole PCB designs. Its broad operating voltage range of 1.8V to 5.5V allows for flexibility in power supply design, and the extended temperature range ensures reliable operation under varying environmental conditions.

Overall, the PIC18F46K22-I/P is a powerful and highly adaptable microcontroller that is well-suited for advanced embedded systems, ranging from industrial control to consumer electronics. Its combination of memory, peripherals, and performance make it a go-to choice for designers looking for a reliable MCU solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0310 $54.2790
21+ $4.9485 $103.9185
32+ $4.7939 $153.4048
44+ $4.6393 $204.1292
56+ $4.4846 $251.1376
75+ $4.0207 $301.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess