EN
  • EN
  • DE

PIC18F45K80-I/P

Part No PIC18F45K80-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F45
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F45K80IP
Standard Package 10
Win Source Part Number 1322000-PIC18F45K80-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F45K80-I/P CAD Model

Description

Microchip Technology's PIC18F45K80-I/P Microcontroller

The PIC18F45K80-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the popular PIC18F K80 series, which is specifically engineered to deliver exceptional efficiency and functionality in a wide range of applications, including automotive, industrial control systems, and consumer electronics.

Key Features:

  • Core Processor: The device utilizes Microchip's advanced 8-bit PIC architecture, which is designed to execute powerful instructions in a single clock cycle, providing a perfect blend of power efficiency and processing speed.
  • Program Memory: With 32KB of flash memory, the PIC18F45K80-I/P offers ample space for complex programs and software stacks, ensuring that developers have the resources they need for sophisticated applications.
  • RAM and Data EEPROM: It comes equipped with 3,648 bytes of RAM and 1KB of data EEPROM, facilitating efficient data storage and retrieval operations without external memory components.
  • I/O Pins: The MCU provides 36 input/output pins, allowing for extensive interface capabilities with sensors, actuators, and other peripherals.
  • Communication Interfaces: It supports multiple communication protocols, including CAN (Controller Area Network), which is essential for automotive and industrial networking applications.
  • Analog-to-Digital Converter: A 12-bit, 16-channel ADC is integrated into the device, enabling precise analog signal measurement for a variety of sensor inputs.
  • Operating Voltage: The operating voltage range of 1.8V to 5.5V provides flexibility in system design and ensures compatibility with both low and high-voltage components.
  • Temperature Range: The PIC18F45K80-I/P is rated for an extended industrial temperature range, making it suitable for harsh environments.

Applications:

The versatility of the PIC18F45K80-I/P makes it ideal for a range of applications. In the automotive sector, it can be used for engine management systems, body control modules, and diagnostic tools. For industrial purposes, it is well-suited for automation systems, robotics, and smart sensors. Additionally, its robust feature set also lends itself to consumer electronics, such as smart home devices and portable electronics.

In conclusion, the PIC18F45K80-I/P from Microchip Technology is a highly capable MCU that offers a balance of performance, power efficiency, and feature integration, making it an excellent choice for developers seeking a reliable and flexible microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess