EN
  • EN
  • DE

PIC18F45K80-I/ML

Part No PIC18F45K80-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F45
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F45K80IML
Standard Package 45
Win Source Part Number 1322260-PIC18F45K80-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F45K80-I/ML CAD Model

Description

Microchip Technology's PIC18F45K80-I/ML Microcontroller

The PIC18F45K80-I/ML from Microchip Technology is a high-performance microcontroller that combines advanced RISC architecture with the flexibility of programmable peripherals. This microcontroller is part of the PIC18F K80 family, which is renowned for its robust serial communication capabilities, making it an ideal choice for automotive and industrial applications that require reliable data transmission.

Key Features:

  • Enhanced Mid-Range Core: With a 16-bit instruction set and a C optimized architecture, the PIC18F45K80-I/ML offers increased performance with reduced code size, making it highly efficient for complex applications.
  • High-Performance Memory: Boasting 32KB of Flash program memory, 1536 bytes of RAM, and 1024 bytes of EEPROM, this microcontroller provides ample space for robust applications and data storage.
  • Integrated ECAN Module: The device includes a dedicated ECAN (Enhanced Controller Area Network) module compliant with the CAN 2.0B standard, allowing for high-speed, robust communication in automotive networks.
  • 12-Bit Analog-to-Digital Converter: With up to 12 channels, the onboard ADC allows for precise analog signal measurement, suitable for sensor interfacing and real-time monitoring.
  • Multiple Communication Interfaces: In addition to CAN, the microcontroller supports USART, SPI, and I2C protocols, offering versatility in serial communication options.
  • Flexible Oscillator Structure: A variety of internal and external oscillator options, including a PLL for frequency multiplication, provide flexibility in choosing the desired clock source for different application requirements.

Applications:

The PIC18F45K80-I/ML is designed to meet the demands of complex embedded systems. Its robust feature set makes it particularly well-suited for:

  • Automotive systems such as body control modules, sensors, and gateways
  • Industrial control systems and automation
  • Smart home devices and building automation
  • Medical devices and instrumentation
  • Communication equipment and data acquisition systems

Encased in a 44-pin QFN package, the PIC18F45K80-I/ML offers a compact footprint for space-constrained applications while still providing a wealth of features for sophisticated designs. Its extended temperature range and low-power operation modes ensure reliability and efficiency in challenging environments.

Microchip Technology provides comprehensive development tools and software libraries to support the PIC18F45K80-I/ML, allowing developers to streamline their design process and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess