EN
  • EN
  • DE

PIC18F45K22-I/PT

Part No PIC18F45K22-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 089130-PIC18F45K22-I/PT
Family Name PIC18F45K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F45K22-I/PT CAD Model

Description

The PIC18F45K22-I/PT is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This MCU is part of the PIC18F K22 family and is designed to offer a perfect blend of power and flexibility, making it an ideal choice for a wide range of applications including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

Built around an advanced 8-bit architecture, the PIC18F45K22-I/PT operates at a maximum frequency of 64 MHz with a wide operating voltage range of 1.8V to 5.5V. This makes it versatile for use in both low-power and high-performance applications. The device comes in a 44-pin TQFP (Thin Quad Flat Pack) package, offering ample I/O options for interfacing with sensors, actuators, and other peripherals.

One of the standout features of the PIC18F45K22-I/PT is its integrated 32KB of flash memory, which provides plenty of space for complex program code. Additionally, the MCU includes 1536 bytes of RAM and 256 bytes of EEPROM, allowing for efficient data storage and retrieval operations. The device also boasts a rich set of peripherals including:

  • 12-bit Analog-to-Digital Converters (ADCs) with up to 28 channels
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control
  • Two Comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications
  • Serial communication interfaces such as SPI, I2C, and EUSART for robust data communication
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs)

The MCU also features an extensive range of built-in safety and power-saving features, including brown-out reset, extended watchdog timer, and in-circuit serial programming capabilities for easy updates and maintenance. Additionally, the PIC18F45K22-I/PT supports Microchip's MPLAB® X Integrated Development Environment (IDE) and software libraries, simplifying the development process and reducing time to market.

Overall, the PIC18F45K22-I/PT is a robust and reliable microcontroller that combines advanced features with Microchip's legendary ease of use, making it an excellent choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8967 $52.1406
43+ $2.3768 $102.2024
66+ $2.3025 $151.9650
90+ $2.2282 $200.5380
117+ $2.1540 $252.0180
156+ $1.9311 $301.2516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess