The PIC18F45J11-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and power efficiency. This MCU is part of the PIC18F family, which is well-suited for a wide range of applications ranging from industrial control systems to consumer electronics.
Key Features
- Core: PIC18 with an 8-bit architecture that offers a perfect blend of power and performance.
- Speed: Operating at a maximum frequency of 40 MHz, it provides swift processing capabilities for time-sensitive tasks.
- Memory: Equipped with 32KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM, the PIC18F45J11-I/PT is capable of handling complex programs and data storage requirements.
- I/O Pins: Features 35 I/O pins, which allows for flexible interfacing with a variety of peripherals and devices.
- Timers: Multiple built-in timers, including four 16-bit timers and one 8-bit timer, provide excellent timing solutions for precision tasks.
- Analog-to-Digital Converter: A 10-bit ADC with up to 13 channels offers accurate analog signal measurements.
- Communication Peripherals: Includes a range of serial communication options such as USART, SPI, and I2C for easy connectivity and data transfer with other devices.
- Power Management: Designed with power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power fluctuations.
- Temperature Range: Operates within an extended temperature range of -40°C to +85°C, making it suitable for harsh environments.
- Package: Available in a 44-pin TQFP package, providing a compact footprint for space-constrained applications.
Applications
The versatility of the PIC18F45J11-I/PT makes it ideal for a multitude of applications, including but not limited to, automotive systems, home automation, industrial automation, medical devices, and IoT applications. Its robust feature set ensures that engineers can rely on this MCU to deliver performance and reliability in their designs.
Support and Resources
Microchip Technology provides extensive support for the PIC18F45J11-I/PT with development tools, software libraries, and documentation to streamline the development process. Designers can access Microchip's online resources or contact support for additional assistance in implementing this powerful MCU into their projects.