EN
  • EN
  • DE

PIC18F44K22-I/MV

Part No PIC18F44K22-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-UQFN (5x5)
Win Source Part Number 1088825-PIC18F44K22-I/MV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F44K22-I/MV CAD Model

Description

Microchip Technology's PIC18F44K22-I/MV Microcontroller

The PIC18F44K22-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular MCU is part of the expansive PIC18F family, which is well-regarded for its enhanced features, including extended memory and optimized power consumption.

Key Features:

  • Core: The device is built around a powerful 8-bit PIC18 core with an enhanced Mid-Range architecture, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It boasts a substantial program memory of 32KB Flash, allowing ample space for complex applications. Additionally, it is equipped with 1536 bytes of RAM and 256 bytes of EEPROM for data storage.
  • Speed: The MCU operates at a speed of up to 64 MHz with a 16 MHz internal oscillator, ensuring swift execution of instructions and efficient system performance.
  • I/O Ports: The microcontroller features 36 I/O pins, providing a broad interface capability for peripheral devices and user interfaces.
  • Communication: With integrated serial communication modules including I2C, SPI, and EUSART, the PIC18F44K22-I/MV facilitates easy connectivity with other devices and systems.
  • Analog Features: It includes 12 channels of 10-bit Analog-to-Digital Converters (ADC), three comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Power Management: The MCU offers various power modes, including Power-Saving Sleep mode, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Packaging: This device comes in a 44-pin TQFP package, which is suitable for compact designs and space-constrained environments.

Applications:

The versatility of the PIC18F44K22-I/MV makes it ideal for a broad range of applications, including industrial control systems, automotive accessories, home automation, consumer electronics, and medical devices. Its rich set of peripherals and low power consumption also make it a great choice for IoT devices and smart sensors.

With Microchip's commitment to long-term availability and support, the PIC18F44K22-I/MV is a reliable choice for designers looking to create sophisticated systems requiring robust performance and minimal power usage.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1238 $61.8570
35+ $3.3837 $118.4295
53+ $3.2780 $173.7340
73+ $3.1722 $231.5706
95+ $3.0665 $291.3175
127+ $2.7493 $349.1611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,848 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess