EN
  • EN
  • DE

PIC18F43K20-I/ML

Part No PIC18F43K20-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44QFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F43
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F43K20IML
Standard Package 45
Win Source Part Number 1322625-PIC18F43K20-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F43K20-I/ML CAD Model

Description

Microchip Technology's PIC18F43K20-I/ML Microcontroller

The PIC18F43K20-I/ML is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that require efficient power management, robust operation, and versatile interfacing. This 8-bit microcontroller is part of the popular PIC18F family and is packed with advanced features that make it ideal for embedded systems, industrial controls, automotive systems, and IoT devices.

Key Features:

  • CPU: The device is powered by Microchip's advanced PIC18 architecture with a CISC instruction set, optimized for efficient instruction throughput, which allows operations to be executed in a single cycle.
  • Memory: It boasts 16 KB of flash memory for program storage, 768 bytes of RAM for data handling, and 256 bytes of EEPROM for non-volatile storage of configuration and user data.
  • Digital Peripherals: The microcontroller includes 25 I/O pins, two capture/compare/PWM (CCP) modules, and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling it to handle a variety of digital and analog inputs and outputs.
  • Communication Interfaces: The PIC18F43K20-I/ML supports multiple communication protocols, including SPI, I2C, and USART, facilitating easy data exchange with peripherals and other microcontrollers.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, allowing for flexibility in power supply design and compatibility with both low-voltage and standard systems.
  • Temperature Range: The device is specified for an extended industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Packaging: It comes in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.
  • Power Management: The microcontroller features Power Managed modes including Idle, Sleep, and Doze, which help to minimize power consumption during periods of reduced activity.

The PIC18F43K20-I/ML is also supported by Microchip's MPLAB® Integrated Development Environment (IDE) and software tools, which provide a comprehensive development platform for firmware coding, simulation, and debugging. With its robust set of features and Microchip's commitment to quality, the PIC18F43K20-I/ML is a reliable choice for designers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess