EN
  • EN
  • DE

PIC18F4331-I/P

Part No PIC18F4331-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F4331
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F4331-I/P-NDR,PIC18F4331IP
Standard Package 10
Win Source Part Number 1322958-PIC18F4331-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4331-I/P CAD Model

Description

Microchip Technology's PIC18F4331-I/P Microcontroller

The PIC18F4331-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, particularly those requiring advanced motor control, such as automation systems, robotics, and automotive subsystems. This MCU is part of the renowned PIC18F family, known for its robust architecture, rich feature set, and flexibility that enables designers to optimize their systems for speed and power efficiency.

Key Features:

  • Core: The device operates with a powerful 8-bit PIC18 core, which can run at a maximum speed of 40MHz, providing the processing power needed for complex tasks and algorithms.
  • Memory: It comes equipped with 8192 bytes of flash memory, which is ideal for storing application code, and 256 bytes of EEPROM, suitable for non-volatile data storage. Additionally, the PIC18F4331-I/P boasts 768 bytes of RAM for efficient data manipulation.
  • Advanced Motor Control: The MCU includes dedicated motor control peripherals such as PWM modules, Quadrature Encoder Interface (QEI), and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, making it an excellent choice for precision motor applications.
  • Communication Interfaces: For communication, it supports multiple serial interfaces, including USART, SPI, and I2C, allowing for easy integration with other devices and systems.
  • Timers and Interrupts: A range of timers and interrupts are available, enhancing the MCU's capabilities in managing time-critical tasks and responding to external events.
  • Power Management: The PIC18F4331-I/P provides several power-saving modes, which are essential for battery-powered or energy-sensitive applications.

Package and Quality:

The MCU is offered in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to handle for prototyping and small-scale production. Microchip Technology ensures high standards of quality and reliability for their products, and the PIC18F4331-I/P is no exception, undergoing rigorous testing to meet the demands of various industrial applications.

Applications:

With its specialized features for motor control, the PIC18F4331-I/P is ideal for applications such as:

  • Automated machinery
  • Robotics systems
  • Automotive subsystems
  • Industrial control systems

Developers can also take advantage of Microchip's extensive support and developer resources, including software libraries, development tools, and community forums, to accelerate the design and development process with the PIC18F4331-I/P microcontroller.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8596 $53.4556
26+ $3.9873 $103.6698
39+ $3.8627 $150.6453
54+ $3.7381 $201.8574
70+ $3.6135 $252.9450
93+ $3.2397 $301.2921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess