EN
  • EN
  • DE

PIC18F27J53T-I/SS

Part No PIC18F27J53T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Supply Voltage 2.15V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC18F27J53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F27J53T-I/SSTR, PIC18F27J53T-I/SSDKR, PIC18F27J53T-I/SSCT, PIC18F27J53T-I/SS-ND
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889659-PIC18F27J53T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F27J53T-I/SS CAD Model

Description

Microchip Technology's PIC18F27J53T-I/SS Microcontroller

The PIC18F27J53T-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This advanced 8-bit MCU is a member of Microchip's extensive PIC18F family, known for their robust architecture, versatile features, and reliability in a wide range of applications.

Designed with a focus on efficiency and flexibility, the PIC18F27J53T-I/SS is equipped with a rich set of features that make it an ideal choice for embedded systems requiring sophisticated control and processing capabilities. With its integrated 48 MHz oscillator, this MCU provides a solid foundation for high-speed operations without the need for external clock sources.

The device comes in a compact 28-SSOP (Shrink Small Outline Package) form factor, which makes it suitable for space-constrained applications, while still offering sufficient I/O ports and functionality. Its enhanced flash memory of 128 KB ensures ample space for complex program code, and 3,904 bytes of RAM provide the necessary workspace for temporary data storage during operation.

Key features of the PIC18F27J53T-I/SS include:

  • USB 2.0 Full-Speed Compatible Module
  • 12-bit Analog-to-Digital Converter (ADC) with up to 10 channels
  • Three Enhanced Capture/Compare/PWM (ECCP) modules
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs)
  • Charge Time Measurement Unit (CTMU) for touch sensing applications
  • High current sink/source for direct LED drive
  • Programmable 16-level Low Voltage Detection (LVD) to safeguard against unexpected power drops

Furthermore, the MCU supports a wide operating voltage range from 2.0V to 3.6V, making it adaptable to various power environments. Its low power consumption modes, including Idle and Sleep, help to conserve power in battery-operated devices.

For developers, Microchip offers a comprehensive suite of tools, including the MPLAB® Integrated Development Environment (IDE) and the MPLAB® Code Configurator, to streamline the programming and development process. The PIC18F27J53T-I/SS is also supported by a wide range of third-party tools and software libraries, enhancing its versatility for different use cases.

Whether you are designing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the PIC18F27J53T-I/SS from Microchip Technology stands as a reliable and feature-rich MCU that can meet the demands of your sophisticated applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7681 $53.7670
160+ $0.6303 $100.8480
250+ $0.6106 $152.6500
340+ $0.5909 $200.9060
440+ $0.5712 $251.3280
590+ $0.5121 $302.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess