EN
  • EN
  • DE

PIC18F27J53-I/SP

Part No PIC18F27J53-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SPDIP / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F27
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F27J53ISP
Standard Package 15
Win Source Part Number 1322786-PIC18F27J53-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F27J53-I/SP CAD Model

Description

Microchip Technology PIC18F27J53-I/SP

The PIC18F27J53-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, wide range of features, and versatility in various applications. Designed with an advanced 8-bit architecture, this MCU is ideal for developers and engineers looking for a powerful yet cost-effective solution for their embedded systems.

Key Features:

  • Core: The device is built on Microchip's high-performance PIC18 core with an operating speed of up to 48 MHz, providing the power and flexibility needed for complex tasks.
  • Memory: It includes 128 KB of Flash program memory and 3,904 bytes of RAM, offering ample space for application code and data storage.
  • Digital Communication: This MCU supports various serial communication interfaces, including SPI, I2C, and UART, making it suitable for interfacing with a wide range of peripherals and other microcontrollers.
  • Timers and PWM: Equipped with multiple timers, including an 8-bit and several 16-bit timers, as well as up to 5 Enhanced Capture/Compare/PWM (ECCP) modules, it is capable of handling complex timing operations and pulse-width modulation for motor control and other applications.
  • ADC: The device features a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing precise measurement of analog signals.
  • USB Connectivity: With a full-speed USB 2.0 compliant module, the PIC18F27J53-I/SP can easily connect to computers and other USB host devices.
  • Power Management: The microcontroller includes power-managed modes for energy efficiency, making it suitable for battery-operated and power-sensitive applications.
  • Operating Voltage: It operates at a voltage range of 2.0V to 3.6V, accommodating various power supply requirements.
  • Temperature Range: The MCU is designed to operate within an industrial temperature range of -40°C to +85°C.
  • Package: It comes in a 28-pin SPDIP (Plastic Dual In-line Package), which is convenient for prototyping and production.

Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC18F27J53-I/SP from Microchip Technology provides a reliable and flexible MCU solution that engineers can depend on for their embedded system projects.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1932 $55.9660
11+ $9.1842 $101.0262
17+ $8.8972 $151.2524
24+ $8.6102 $206.6448
31+ $8.3232 $258.0192
41+ $7.4622 $305.9502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess