EN
  • EN
  • DE

PIC18F26Q83-I/SS

Part No PIC18F26Q83-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001306-PIC18F26Q83-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F-Q83
Package Tube
Product Status Active
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Number of I/O 25
Ultra Librarian 3D Model Ultra Librarian PIC18F26Q83-I/SS CAD Model

Description

Microchip Technology PIC18F26Q83-I/SS Microcontroller

The PIC18F26Q83-I/SS from Microchip Technology is a high-performance microcontroller that combines the efficiency of the PIC18 family with enhanced features suited for a wide range of applications. This 28-pin SSOP (Shrink Small Outline Package) microcontroller is equipped with a wealth of peripherals and is designed to operate with low power consumption, making it ideal for embedded systems that require power efficiency and compactness.

Key Features:

  • Core: The PIC18F26Q83 features a powerful 8-bit PIC18 core with a maximum CPU speed of 64 MHz, providing the computational power needed for complex tasks.
  • Memory: It boasts 64 KB of Flash memory and 4 KB of SRAM, ensuring ample space for program storage and efficient data handling.
  • Intelligent Analog: With advanced analog features such as a 12-bit ADC with Computation (ADCC), multiple operational amplifiers, and a 10-bit Digital-to-Analog Converter (DAC), this microcontroller is well-suited for analog-intensive applications.
  • Communication Peripherals: The device includes versatile communication modules like UART, SPI, and I2C, facilitating easy data exchange with other devices and sensors.
  • Core Independent Peripherals (CIPs): These allow the microcontroller to handle tasks in hardware, reducing the load on the CPU and enabling power-efficient multitasking.
  • Power Management: With multiple power modes including Idle and Doze, the PIC18F26Q83-I/SS can optimize power usage according to the application's needs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications:

The PIC18F26Q83-I/SS is versatile enough to be used in a variety of applications, such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices
  • Smart Sensors and Instrumentation

With its robust feature set and flexible capabilities, the PIC18F26Q83-I/SS is a perfect choice for designers looking for a microcontroller that delivers performance, efficiency, and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0031 $51.0527
41+ $2.4641 $101.0281
63+ $2.3871 $150.3873
87+ $2.3101 $200.9787
112+ $2.2331 $250.1072
150+ $2.0021 $300.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess