EN
  • EN
  • DE

PIC18F26K80-E/SO

Part No PIC18F26K80-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Number of I/O 24
Family Name PIC18F26K80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848174-PIC18F26K80-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80-E/SO CAD Model

Description

Microchip Technology's PIC18F26K80-E/SO Microcontroller

The PIC18F26K80-E/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and robust performance in a wide range of applications. This particular MCU is part of the PIC18F K80 series that is specifically designed for automotive, industrial, and consumer applications requiring efficient operations and connectivity.

Key Features

  • Core: The PIC18F26K80-E/SO is built around a high-performance RISC CPU with an operating speed of up to 64 MHz. This provides the computing power necessary for complex algorithms and real-time processing.
  • Memory: The device comes with 64 KB of flash memory, 3.8 KB of RAM, and 1 KB of EEPROM. This generous memory allocation allows for the storage of large application code and data.
  • Communication Interfaces: It supports multiple communication protocols, including CAN (Controller Area Network) for automotive networks, as well as serial communication via SPI, I2C, and USART for general-purpose connectivity.
  • 12-bit Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Enhanced Capture/Compare/PWM (ECCP): The ECCP module provides enhanced functionality for capturing and comparing signals, as well as generating PWM outputs for motor control and other applications.
  • Operating Voltage: The microcontroller operates within a wide voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard-power applications.

Package and Temperature Range

The PIC18F26K80-E/SO comes in a 28-pin SOIC package, offering a compact footprint for space-constrained applications. It is designed to operate over an extended temperature range, making it reliable for use in harsh environments.

Applications

With its robust set of features and communication capabilities, the PIC18F26K80-E/SO is ideal for a variety of applications, including:

  • Automotive systems such as body control modules and sensors
  • Industrial control systems
  • Home automation and smart devices
  • Data acquisition systems
  • Consumer electronics

The PIC18F26K80-E/SO MCU is a versatile and powerful component that can serve as the heart of your next embedded system project, providing reliability and performance for your most demanding applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3424 $51.7120
12+ $8.4861 $101.8332
19+ $8.2209 $156.1971
26+ $7.9557 $206.8482
33+ $7.6905 $253.7865
44+ $6.8950 $303.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,534 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess