EN
  • EN
  • DE

PIC18F26K22T-I/SO

Part No PIC18F26K22T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V/5V Automotive 28-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792086-PIC18F26K22T-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F26K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F26K22T-I/SO CAD Model

Description

Microchip Technology PIC18F26K22T-I/SO Overview

The Microchip Technology PIC18F26K22T-I/SO is a high-performance microcontroller (MCU) from the popular PIC18 family, known for its robust architecture, versatile features, and wide application use. This MCU comes in a compact SOIC-28 package and is designed to cater to a range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The device is built on a high-performance PIC18 core with an enhanced Mid-Range 8-bit architecture, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It boasts 64KB of flash memory, 3.8KB of RAM, and 1KB of EEPROM, allowing for ample space for complex programs and data storage.
  • Clock Speed: The MCU operates at a maximum frequency of 64 MHz, ensuring swift execution of instructions and tasks.
  • Operating Voltage: This versatile MCU operates within a range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • I/O Ports: It offers 25 general-purpose I/O pins, which provides flexibility in interfacing with sensors, actuators, and other peripherals.
  • Communication: The PIC18F26K22T-I/SO includes various serial communication modules, including I2C, SPI, and UART, allowing for easy integration into a wide array of communication networks.
  • Timers and ADC: It comes equipped with multiple timers, a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, enhancing its capability to handle complex timing tasks and analog signal processing.
  • Temperature Range: The device is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The versatility of the PIC18F26K22T-I/SO makes it ideal for a diverse range of applications, including:

  • Automotive systems
  • Home automation
  • Industrial control and monitoring
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its advanced features and robust performance, the PIC18F26K22T-I/SO from Microchip Technology is a reliable choice for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4809 $53.7708
28+ $3.6767 $102.9476
43+ $3.5618 $153.1574
59+ $3.4469 $203.3671
76+ $3.3320 $253.2320
101+ $2.9873 $301.7173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess