EN
  • EN
  • DE

PIC18F2680-I/SO

Part No PIC18F2680-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.25K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061889-PIC18F2680-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2680-I/SO CAD Model

Description

Microchip Technology's PIC18F2680-I/SO Microcontroller

The PIC18F2680-I/SO from Microchip Technology is a high-performance microcontroller that belongs to the popular PIC18F series, known for its advanced RISC architecture. This particular model is designed to cater to a wide range of applications, from automotive systems to industrial control and consumer electronics.

The PIC18F2680-I/SO is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The microcontroller operates with an enhanced flash memory of 64KB, providing ample space for complex programs and data storage. Its 10-bit, 13-channel Analog-to-Digital Converter (ADC) ensures precise analog signal conversion, which is crucial for sensor-based applications.

With a 32KB RAM, the PIC18F2680-I/SO offers sufficient temporary data storage for multitasking environments and real-time processing needs. The device also features a rich set of peripherals, including two Enhanced Capture/Compare/PWM (ECCP) modules, which enable the generation of complex pulse widths and waveforms for motor control and other PWM applications.

Connectivity is a strong suit of the PIC18F2680-I/SO, offering both CAN (Controller Area Network) and USART (Universal Synchronous Asynchronous Receiver Transmitter) interfaces. The CAN interface is essential for automotive and industrial networks, allowing for robust and reliable communication in harsh environments. The USART interface facilitates serial communication, which can be used for interfacing with sensors, modems, or other microcontrollers.

Security features are also embedded within the microcontroller, including a Watchdog Timer (WDT) to prevent system lock-ups and a brown-out reset (BOR) to ensure proper operation during power fluctuations. Additionally, the device includes programmable Low Voltage Detect (LVD) to safeguard against low voltage conditions that could otherwise lead to unpredictable behavior.

Overall, the PIC18F2680-I/SO microcontroller is a versatile and powerful component that offers a balance of performance, power efficiency, and advanced features, making it an ideal choice for designers looking to develop robust and sophisticated electronic systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,582 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess